EN
  • EN
  • DE

DDZ39CSF-7

Part No DDZ39CSF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 36.93V 500MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 36.93 V 500 mW ±3% Surface Mount SOD-323F
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-90, SOD-323F
Case / Package SOD-323F
Family Name DDZ39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DDZ39CSF-7DICT, DDZ39CSF-7DITR, DDZ39CSF-7DIDKR, DDZ39CSF7
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916834-DDZ39CSF-7
Ultra Librarian 3D Model Ultra Librarian DDZ39CSF-7 CAD Model

Description

Product Overview: DDZ39CSF-7 - Diodes Incorporated

The DDZ39CSF-7 from Diodes Incorporated is a high-performance Zener diode designed for a wide range of applications. This precision device offers excellent stability and reliability for voltage regulation, with a nominal Zener voltage of 39V. It is an essential component for designers looking to maintain a constant voltage level in their electronic circuits.

The DDZ39CSF-7 comes in a compact SOD-323F package, making it ideal for space-constrained applications. Despite its small size, it delivers a power dissipation of 500mW, which ensures that the device can handle significant power levels while maintaining a low thermal resistance. This feature is particularly important in high-density circuit designs where thermal management is a critical concern.

With its tight voltage tolerance, the DDZ39CSF-7 provides a precise voltage reference, which is crucial for sensitive electronic components that require a stable power supply. This precision is also beneficial for applications such as battery chargers, power management systems, and other voltage-sensitive devices.

The device is designed to operate over a wide temperature range, from -55°C to +150°C, making it suitable for use in harsh environments. This temperature range ensures that the Zener diode will function reliably in both commercial and industrial applications, where temperature fluctuations are common.

Diodes Incorporated has designed the DDZ39CSF-7 with an eye towards safety and environmental considerations. The device is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance not only makes the DDZ39CSF-7 safer for end-users but also helps manufacturers meet international regulations for electronic products.

In summary, the DDZ39CSF-7 Zener diode from Diodes Incorporated is a versatile and robust component that offers precise voltage regulation, high power handling, and reliable performance in a range of conditions. Its compact form factor and compliance with environmental standards make it an excellent choice for modern electronic designs that require high-quality voltage control solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,300 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess