EN
  • EN
  • DE

DDZ12BQ-7

Part No DDZ12BQ-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 12V 370MW SOD123 / Zener Diode 12 V 370 mW ±2% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±2%
Power - Max 370 mW
Impedance (Max) (Zzt) 12 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Base Product Number DDZ12
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DDZ12BQ-7DICT,DDZ12BQ-7DIDKR,-DDZ12BQ-7DICT,-DDZ12BQ-7DIDKR,-DDZ12BQ-7DITR,DDZ12BQ-7DITR
Standard Package 3,000
Win Source Part Number 1324467-DDZ12BQ-7
Ultra Librarian 3D Model Ultra Librarian DDZ12BQ-7 CAD Model

Description

Introducing the DDZ12BQ-7 Zener Diode from Diodes Incorporated

The DDZ12BQ-7 is a high-quality Zener diode designed by Diodes Incorporated, a leading manufacturer and supplier of high-performance semiconductors. This precision Zener diode is engineered to offer excellent voltage regulation with a minimal footprint, making it an ideal choice for a wide range of electronic applications.

Constructed with an innovative design, the DDZ12BQ-7 features a nominal Zener voltage of 12V, providing a stable reference voltage for voltage regulation tasks. The device is characterized by its tight voltage tolerances, which ensures consistent performance and reliability for critical circuit designs. With a power dissipation of 500mW, this Zener diode is capable of handling moderate power levels, making it suitable for both low-power and medium-power applications.

The DDZ12BQ-7 comes in a compact SOD-123 package, which is highly favored for space-constrained applications. Its small size does not compromise its electrical capabilities, as it maintains excellent thermal performance and stability over a wide operating temperature range. This feature is particularly beneficial for portable electronics, where efficient power management and space economy are paramount.

In addition to its electrical characteristics, the DDZ12BQ-7 is also noted for its robust construction. It is designed to endure harsh conditions, featuring a high surge current capability which makes it resilient against transient voltage spikes. This level of durability ensures a long operational life and reduces the risk of premature failure in the field.

For designers and engineers looking for a reliable Zener diode that offers precision voltage regulation, the DDZ12BQ-7 from Diodes Incorporated is an excellent choice. Whether it's being used in power supply circuits, voltage reference applications, or as a protection element, this Zener diode delivers consistent performance with the quality assurance that Diodes Incorporated is known for.

With its combination of precision, power handling, compactness, and durability, the DDZ12BQ-7 stands out as a versatile component that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,420+ $0.0408 $57.9360
3,450+ $0.0335 $115.5750
5,340+ $0.0325 $173.5500
7,355+ $0.0314 $230.9470
9,510+ $0.0304 $289.1040
12,715+ $0.0273 $347.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess