EN
  • EN
  • DE

DBLC24CI-7

Part No DBLC24CI-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description Dataline Protection PP SOD323 T& / 58V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Diodes Incorporated
Series -
Package Bulk
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 58V
Current - Peak Pulse (10/1000µs) 6A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications Ethernet, USB
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Base Product Number DBLC24
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000 pcs
Win Source Part Number 1382463-DBLC24CI-7
Ultra Librarian 3D Model Ultra Librarian DBLC24CI-7 CAD Model

Description

Product Overview: DBLC24CI-7

The DBLC24CI-7 is a high-quality, robust electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed to provide superior performance in a variety of applications, making it a versatile choice for engineers and designers across multiple industries.

Key Features

  • Low Capacitance: The DBLC24CI-7 boasts low capacitance, which is ideal for high-speed data lines and ensures minimal signal distortion. This feature is particularly beneficial for applications requiring high data integrity.
  • ESD Protection: With excellent electrostatic discharge (ESD) protection, this component safeguards sensitive circuitry from static damage, thereby enhancing the reliability and longevity of the end product.
  • Bi-directional Configuration: The bi-directional design of the DBLC24CI-7 allows it to provide protection for data lines that can experience positive and negative transient voltages, offering a more comprehensive protective solution.
  • Low Clamping Voltage: The device ensures low clamping voltage during transient events, which helps to protect sensitive electronics by limiting the voltage spike amplitude that can reach the protected components.
  • Compact Footprint: The DBLC24CI-7 comes in a small package, making it suitable for space-constrained applications without compromising on performance.

Applications

The DBLC24CI-7 is engineered to meet the demands of a wide range of applications. Its features make it particularly well-suited for:

  • High-speed data line protection
  • USB interfaces and other communication ports
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring robust ESD protection
  • Networking equipment and servers

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DBLC24CI-7 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions. Customers can trust this product to deliver consistent performance and protect their electronic investments.

With its blend of features, the DBLC24CI-7 from Diodes Incorporated stands out as a top choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess