EN
  • EN
  • DE

D8V0H1B2LP-7B

Part No D8V0H1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE DFN1006-2 / Clamp Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Mounting Surface Mount
Case / Package 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D8V0H1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10,000
Win Source Part Number 1334861-D8V0H1B2LP-7B
Ultra Librarian 3D Model Ultra Librarian D8V0H1B2LP-7B CAD Model

Description

Introducing the D8V0H1B2LP-7B from Diodes Incorporated

The D8V0H1B2LP-7B is a state-of-the-art ESD protection device designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This compact and efficient component is engineered to safeguard sensitive electronic circuits against electrostatic discharge (ESD), which can cause irreversible damage to electronic devices. It is an ideal solution for protecting high-speed data lines and other vulnerable circuits in a wide range of applications.

Key Features

  • Low Clamping Voltage: The D8V0H1B2LP-7B provides excellent clamping performance, ensuring that the voltage during an ESD event is kept to a minimum, thus offering superior protection for sensitive components.
  • Low Capacitance: With its low loading capacitance, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Small Form Factor: The ultra-small DFN1006-2 package allows for space-saving PCB design, making it perfect for compact electronic assemblies.
  • High Reliability: Built to Diodes Incorporated's high standards, the D8V0H1B2LP-7B is a reliable component that ensures long-term protection for your electronic devices.
  • Lead-Free and RoHS Compliant: This product meets environmental standards, being lead-free and compliant with RoHS regulations, reflecting Diodes Incorporated's commitment to environmental responsibility.

Applications

The D8V0H1B2LP-7B is versatile and can be used in various applications where ESD protection is critical. It is particularly useful in:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • Smartphone and tablet I/O ports
  • Notebook and desktop computers
  • Other high-speed data applications

With its robust design and protective features, the D8V0H1B2LP-7B from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. By choosing this ESD protection device, you are investing in the safety and performance of your technology.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1,390+ $0.0416 $57.8240
2,970+ $0.0390 $115.8300
4,605+ $0.0377 $173.6085
6,625+ $0.0349 $231.2125
8,595+ $0.0336 $288.7920
10,755+ $0.0323 $347.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,000 pieces
MOQ: 1390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess