EN
  • EN
  • DE

D5V0M1U2S9-7

Part No D5V0M1U2S9-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5V 12V SOD923 / SURFACE MOUNT UNIDIRECTIONAL TVS DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Voltage - Breakdown (Min) 6.2V
Voltage - Clamping (Maximum) at Ipp 12V
Current - Peak Pulse (10/1000μs) 9A (8/20μs)
Power - Peak Pulse 108W
Power Line Protection No
Applications Use For General
Capacitance at Frequency 54pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-923
Supplier Device Package SOD-923
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803259-D5V0M1U2S9-7
Ultra Librarian 3D Model Ultra Librarian D5V0M1U2S9-7 CAD Model

Description

Overview of Product D5V0M1U2S9-7 from Diodes Incorporated

The D5V0M1U2S9-7 is a robust ESD protection device designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD) events, which can occur during the manufacturing process or from user interactions with electronic devices.

Key Features and Benefits

  • ESD Protection: The D5V0M1U2S9-7 offers excellent ESD protection, meeting IEC 61000-4-2 (ESD) immunity requirements. This ensures that your electronic devices are shielded against the damaging effects of sudden and extreme voltage spikes caused by ESD.
  • Low Clamping Voltage: With its low clamping voltage, this device rapidly responds to ESD strikes, clamping the overvoltage to a safe level that the protected circuitry can tolerate without sustaining damage.
  • Small Form Factor: The ultra-small SOD-923 package is ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board space.
  • Low Leakage Current: The D5V0M1U2S9-7 is characterized by its low leakage current, which ensures minimal power loss and helps maintain the energy efficiency of the overall system.
  • Bidirectional Protection: It offers bidirectional protection, which means it can suppress transient voltages in both directions, providing versatile protection for various circuit configurations.
  • RoHS Compliant: The product is compliant with RoHS standards, which means it is manufactured without the use of hazardous substances, making it environmentally friendly and safe for use in a wide range of applications.

Applications

The D5V0M1U2S9-7 is suitable for protecting high-speed data lines and I/O interfaces in a variety of electronic devices, including:

  • Mobile Phones
  • Portable Electronics
  • Personal Computers and Peripherals
  • Network Devices
  • Consumer Electronics

With its combination of small size, high ESD protection, and low leakage current, the D5V0M1U2S9-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and reliability of their advanced electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0633 $50.0070
1,930+ $0.0519 $100.1670
2,985+ $0.0503 $150.1455
4,110+ $0.0487 $200.1570
5,310+ $0.0471 $250.1010
7,110+ $0.0422 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess