EN
  • EN
  • DE

D5V0L1B2T

Part No D5V0L1B2T
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description LOW CAPACITANCE BIDIRECTIONAL TVS DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1166231-D5V0L1B2T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D5V0L1B2T CAD Model

Description

Product Overview: D5V0L1B2T from Diodes Incorporated

The D5V0L1B2T is a cutting-edge transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is specifically engineered to protect sensitive electronic equipment from voltage spikes and transient voltage events, which are common issues that can cause irreparable damage to electronic devices.

Key Features

  • Low Clamping Voltage: The D5V0L1B2T offers a low clamping voltage, which ensures that any transient voltage above the device's breakdown voltage is clamped at a safe level, protecting downstream circuitry.
  • ESD Protection: With the capability to withstand electrostatic discharge (ESD) events, this diode is compliant with the IEC 61000-4-2 standard, offering excellent protection against ESD without performance degradation.
  • Low Leakage Current: The device features a very low leakage current, which helps to minimize power loss and ensures high efficiency in the protected circuit.
  • Fast Response Time: The D5V0L1B2T responds to transient events swiftly, providing prompt protection to sensitive components against sudden voltage spikes.
  • Small Package Size: It comes in a compact SOD-523 package, making it an ideal choice for space-constrained applications.

Applications

The versatility of the D5V0L1B2T allows it to be used in a wide range of applications, including:

  • Portable electronics such as smartphones, tablets, and laptops
  • Consumer electronics like digital cameras, audio/video equipment, and gaming systems
  • Communication systems, including network devices and antennas
  • Industrial controls and automation systems
  • Medical devices requiring reliable voltage protection

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The D5V0L1B2T is manufactured with stringent quality control processes, ensuring that each diode meets the high standards expected by the industry. The device's robust construction guarantees long-term reliability, making it a preferred choice for manufacturers looking to enhance the durability of their electronic products.

For engineers and designers seeking a reliable and efficient solution to protect their electronic circuits from voltage transients, the D5V0L1B2T from Diodes Incorporated stands out as an excellent choice, combining performance, miniaturization, and quality in a single component.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2,765+ $0.0181 $50.0465
6,760+ $0.0148 $100.0480
10,420+ $0.0144 $150.0480
14,390+ $0.0139 $200.0210
18,520+ $0.0135 $250.0200
24,795+ $0.0121 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 2765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess