EN
  • EN
  • DE

D5V0L1B2LPSQ-7B

Part No D5V0L1B2LPSQ-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1006-2/SWP
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-UFDFN
Case / Package U-DFN1006-2/SWP
Family Name D5V0L1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D5V0L1B2LPSQ-7BDICT, D5V0L1B2LPSQ-7BDITR, D5V0L1B2LPSQ-7BDIDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868078-D5V0L1B2LPSQ-7B
Ultra Librarian 3D Model Ultra Librarian D5V0L1B2LPSQ-7B CAD Model

Description

Product Overview: D5V0L1B2LPSQ-7B from Diodes Incorporated

The D5V0L1B2LPSQ-7B is a cutting-edge transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically engineered to provide high-efficiency voltage protection for sensitive electronics from transient voltage spikes and surges that are common in today's high-speed and high-density applications.

Key Features

  • Low Clamping Voltage: The D5V0L1B2LPSQ-7B offers a low clamping voltage, ensuring that sensitive components are well-protected from electrical overstress.
  • ESD Protection: With excellent electrostatic discharge (ESD) protection capabilities, it meets or exceeds the IEC 61000-4-2 standard, safeguarding electronic devices from the damaging effects of ESD.
  • Low Leakage Current: The device boasts a low leakage current, which helps to minimize power loss and enhance the overall efficiency of the application it is used in.
  • Small Package Size: The D5V0L1B2LPSQ-7B comes in a compact, leadless package which is ideal for space-constrained applications.
  • RoHS Compliant: In alignment with environmental standards, this product is RoHS compliant, making it suitable for use in various international markets.

Applications

The versatility of the D5V0L1B2LPSQ-7B allows it to be utilized in a wide range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines
  • USB Interfaces
  • High-Speed Data Lines

Reliability and Performance

Diodes Incorporated's commitment to quality ensures that the D5V0L1B2LPSQ-7B is a reliable choice for protecting high-speed interfaces. Its fast response time to transient over-voltages guarantees the safety and longevity of consumer and commercial electronics. With its robust construction, this TVS diode is designed to withstand the rigors of daily use in a variety of challenging environments.

Conclusion

In summary, the D5V0L1B2LPSQ-7B from Diodes Incorporated is an exceptional solution for protecting electronic circuits from voltage transients. Its combination of low clamping voltage, ESD protection, low leakage current, and a small package size makes it an ideal choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1588 $50.0220
770+ $0.1303 $100.3310
1,190+ $0.1263 $150.2970
1,640+ $0.1222 $200.4080
2,120+ $0.1181 $250.3720
2,835+ $0.1059 $300.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,384 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess