EN
  • EN
  • DE

D5V0F1U2LP-7B

Part No D5V0F1U2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5.5V 12V DFN1006-2 / LOW CAPACITANCE BIDIRECTIONAL TVS DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Maximum) at Ipp 12V
Current - Peak Pulse (10/1000μs) 1.5A (8/20μs)
Power Line Protection No
Applications Automotive, HDMI
Capacitance at Frequency 0.5pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 0402
Supplier Device Package X1-DFN1006-2
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800553-D5V0F1U2LP-7B
Ultra Librarian 3D Model Ultra Librarian D5V0F1U2LP-7B CAD Model

Description

Product Overview: D5V0F1U2LP-7B from Diodes Incorporated

The D5V0F1U2LP-7B is a robust, high-performance transient voltage suppression (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This compact, surface-mount device is an ideal solution for implementing in a variety of applications including mobile phones, portable devices, power supplies, and networking equipment.

Key Features

  • Low Profile Package: The D5V0F1U2LP-7B comes in an ultra-small X1-DFN1006-2 package, making it suitable for space-constrained applications.
  • High Surge Capability: It is capable of withstanding surge events, offering a peak pulse power dissipation of 200W (@10/1000μs waveform).
  • Low Clamping Voltage: The device provides excellent clamping characteristics, ensuring that sensitive components are protected from overvoltage conditions.
  • Low Leakage Current: Minimizing power loss, it features a low leakage current of less than 0.1µA at the working voltage, contributing to the energy efficiency of the end product.
  • Fast Response Time: With a response time typically less than 1ns from 0V to BV min, it ensures quick protection for sensitive circuits.

Electrical Characteristics

The D5V0F1U2LP-7B is designed to operate over a wide voltage range with a stand-off voltage of 5V, making it suitable for protecting 5V bus and other voltage lines. The device can handle a maximum reverse peak pulse current (Ipp) of 40A, ensuring robust protection against transient events.

Applications

  • ESD protection for high-speed data lines
  • USB power and data line protection
  • Protection for smartphones, portable devices, and wearable technology
  • Microcontroller input protection
  • Protection for power supply lines

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the D5V0F1U2LP-7B is no exception. It is RoHS compliant and meets the ISO 9001 and ISO 14001 standards, ensuring high reliability and environmental sustainability. The device also adheres to the IEC 61000-4-2 (ESD) standard, with an air discharge rating of ±15kV and contact discharge rating of ±8kV, providing confidence in its protective capabilities in challenging electrical environments.

With its combination of features, the D5V0F1U2LP-7B from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1760 $50.1600
695+ $0.1444 $100.3580
1,075+ $0.1399 $150.3925
1,480+ $0.1354 $200.3920
1,910+ $0.1309 $250.0190
2,560+ $0.1173 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess