EN
  • EN
  • DE

D3V3L1B2LP3-7

Part No D3V3L1B2LP3-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 8VC DFN0603-2 / 8V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount X3-DFN0603-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 3.8V
Voltage - Clamping (Max) @ Ipp 8V
Current - Peak Pulse (10/1000µs) 12A (8/20µs)
Power - Peak Pulse 96W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 28pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package X3-DFN0603-2
Base Product Number D3V3L1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 31-D3V3L1B2LP3-7DKR,31-D3V3L1B2LP3-7CT,D3V3L1B2LP3-7-ND,31-D3V3L1B2LP3-7TR
Standard Package 10,000
Win Source Part Number 960541-D3V3L1B2LP3-7
Ultra Librarian 3D Model Ultra Librarian D3V3L1B2LP3-7 CAD Model

Description

Product Overview: D3V3L1B2LP3-7 by Diodes Incorporated

The D3V3L1B2LP3-7 is a cutting-edge transient voltage suppressor (TVS) diode designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This robust TVS diode is meticulously engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Low Profile Package: The D3V3L1B2LP3-7 boasts a space-saving X1-DFN1006-2 package, making it ideal for compact electronic assemblies where space is at a premium.
  • High Surge Capability: With its ability to manage high transient voltages, this diode provides reliable protection for your critical circuits against surge events.
  • Fast Response Time: The device's ultra-fast response to transient over-voltages ensures that your electronic components are shielded effectively, minimizing the risk of damage.
  • Low Clamping Voltage: It offers a low clamping voltage, which is essential for safeguarding sensitive components from voltage spikes.

Electrical Characteristics

  • Stand-off Voltage: The D3V3L1B2LP3-7 is designed to withstand a stand-off voltage of 3.3V, providing a stable barrier against over-voltages.
  • Peak Pulse Power: It can absorb up to 200W of peak pulse power for an 8/20μs waveform, ensuring robust protection during transient conditions.
  • Low Leakage Current: The device exhibits low leakage current, enhancing the overall efficiency of the system it protects.

Applications

Thanks to its compact footprint and powerful protective capabilities, the D3V3L1B2LP3-7 is suitable for a wide range of applications, including:

  • Portable Electronics
  • Power Supplies
  • Computing Devices
  • Networking Systems
  • Telecommunications Equipment

With its combination of low profile, high surge capability, and fast response time, the D3V3L1B2LP3-7 from Diodes Incorporated represents a reliable solution for protecting sensitive electronics from voltage transients. Its robust design and electrical characteristics make it a top choice for design engineers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
930+ $0.0540 $50.2200
2,260+ $0.0443 $100.1180
3,500+ $0.0429 $150.1500
4,810+ $0.0416 $200.0960
6,220+ $0.0402 $250.0440
8,335+ $0.0360 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 930 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess