EN
  • EN
  • DE

D3V3F8U9LP3810-7

Part No D3V3F8U9LP3810-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 5VC U-DFN3810-9 / 5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN3810-9 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 8
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5.5V
Voltage - Clamping (Max) @ Ipp 5V (Typ)
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 32W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.55pF @ 1MHz
Temperature Range - Operating -55°C ~ 85°C
Mounting Surface Mount
Case / Package 9-UDFN
Supplier Device Package U-DFN3810-9 (Type B)
Base Product Number D3V3F8
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D3V3F8U9LP3810-7DIDKR,D3V3F8U9LP3810-7DICT,D3V3F8U9LP3810-7DITR
Standard Package 5,000
Win Source Part Number 1334832-D3V3F8U9LP3810-7
Ultra Librarian 3D Model Ultra Librarian D3V3F8U9LP3810-7 CAD Model

Description

Product Overview: D3V3F8U9LP3810-7 from Diodes Incorporated

The D3V3F8U9LP3810-7 is a cutting-edge transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is specifically engineered to protect sensitive electronic equipment from voltage spikes and transients that can occur due to sudden power surges, lightning strikes, or other unexpected electrical disturbances.

Key Features

  • Low Profile Design: The D3V3F8U9LP3810-7 boasts an ultra-small leadless package, which makes it ideal for space-constrained applications. Its compact form factor allows for easy integration into a variety of electronic assemblies.
  • High Surge Capability: With its robust surge protection capabilities, this TVS diode can safely absorb and clamp transient voltages, ensuring the protection of downstream components from potential damage.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection to sensitive circuits. This rapid response is critical in preserving the integrity and functionality of electronic systems.
  • Low Clamping Voltage: When a voltage spike occurs, the D3V3F8U9LP3810-7 clamps the voltage to a safe level, minimizing stress on the protected component and extending its operational lifespan.
  • RoHS Compliant: In line with environmental standards, this product is RoHS compliant, meaning it is manufactured without the use of hazardous substances commonly found in electronic components.

Applications

The versatility of the D3V3F8U9LP3810-7 makes it suitable for a wide range of applications, including:

  • Portable Devices: Smartphones, Tablets, and Wearables
  • Networking: Routers, Switches, and Network Interface Cards
  • Consumer Electronics: TVs, Digital Cameras, and Gaming Consoles
  • Industrial Systems: PLCs, Sensors, and Factory Automation Equipment
  • Medical Devices: Patient Monitors and Diagnostic Equipment

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The D3V3F8U9LP3810-7 is subjected to rigorous testing and quality control measures to ensure that it performs to specifications under various conditions. Customers can trust this TVS diode to provide consistent, reliable protection for their electronic devices.

With its combination of compact size, powerful surge protection, and fast response times, the D3V3F8U9LP3810-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3202 $51.2320
385+ $0.2627 $101.1395
590+ $0.2545 $150.1550
815+ $0.2463 $200.7345
1,050+ $0.2381 $250.0050
1,410+ $0.2135 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,351 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess