EN
  • EN
  • DE

D34V0H1U2LP-7B

Part No D34V0H1U2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 34VWM 58VC DFN1006-2 / 58V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 34V (Max)
Voltage - Breakdown (Min) 35V
Voltage - Clamping (Max) @ Ipp 58V
Current - Peak Pulse (10/1000µs) 10A (8/20µs)
Power - Peak Pulse 580W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 44pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D34V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1361936-D34V0H1U2LP-7B
Ultra Librarian 3D Model Ultra Librarian D34V0H1U2LP-7B CAD Model

Description

Product Overview: D34V0H1U2LP-7B - Diodes Incorporated

The D34V0H1U2LP-7B is a cutting-edge ESD protection device designed and manufactured by Diodes Incorporated, a leading company in the semiconductor industry. This product is specifically engineered to safeguard sensitive electronic components from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic devices. The D34V0H1U2LP-7B is an essential component for applications requiring high reliability and robust ESD protection.

Constructed with advanced technology, this ESD protector features a low capacitance design, making it an ideal choice for high-speed data lines such as USB 2.0, HDMI, and other signal interfaces that are susceptible to ESD events. Its low clamping voltage ensures that the sensitive circuitry it protects is shielded from the harmful effects of sudden voltage spikes.

The D34V0H1U2LP-7B comes in a compact, leadless DFN1006-2 package, which is optimized for space-constrained applications without compromising on performance. This small footprint allows for easy integration into modern electronic designs, including portable electronics, where space is at a premium. The package is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

With a peak pulse power rating of 350W (8/20μs waveform) and a fast response time, the D34V0H1U2LP-7B is capable of handling transient voltage spikes efficiently, ensuring that connected devices remain operational and reliable. The device also features low leakage current, which is beneficial for battery-powered applications as it helps to conserve power and extend battery life.

In summary, the D34V0H1U2LP-7B from Diodes Incorporated is a state-of-the-art ESD protection device that offers superior protection for sensitive electronics. Its low capacitance, low clamping voltage, compact design, and compliance with environmental standards make it an excellent choice for designers looking to enhance the durability and longevity of their products. Whether it's for consumer electronics, communication devices, or industrial applications, the D34V0H1U2LP-7B stands as a reliable safeguard against ESD damage.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0954 $50.0850
1,280+ $0.0783 $100.2240
1,980+ $0.0759 $150.2820
2,725+ $0.0734 $200.0150
3,525+ $0.0710 $250.2750
4,720+ $0.0636 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,580 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess