EN
  • EN
  • DE

DSA1001DI2-125.0000VAO

Part No DSA1001DI2-125.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 25PPM / 125 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 125 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344627-DSA1001DI2-125.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-125.0000VAO CAD Model

Description

The DSA1001DI2-125.0000VAO is a precision-engineered component from Microchip Technology, a global leader in microcontroller and analog semiconductors. This product is part of Microchip's extensive range of frequency control and timing solutions, designed to meet the stringent requirements of advanced electronic applications.

Key Features

  • Frequency: The DSA1001DI2-125.0000VAO operates at a stable frequency of 125.0000 MHz, providing a reliable timing solution for high-speed digital systems.
  • Type: It is a MEMS oscillator, which stands for Micro-Electro-Mechanical Systems oscillator, combining the advantages of semiconductor technology with the mechanical resonance of small structures to produce a high-performance frequency control product.
  • Supply Voltage: This device supports a supply voltage of 2.5V, making it suitable for low-power applications and contributing to overall energy efficiency in electronic systems.
  • Stability: The oscillator offers excellent frequency stability, ensuring consistent performance and reducing the risk of system errors due to timing fluctuations.
  • Form Factor: Packaged in a compact, industry-standard 6-SMD (Surface Mount Device) footprint, the DSA1001DI2-125.0000VAO is designed for easy integration into a variety of electronic assemblies.
  • Temperature Range: It is built to operate within an extended temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The DSA1001DI2-125.0000VAO is a versatile component that can be used in a wide array of applications, including but not limited to:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment
  • Industrial control systems
  • Consumer electronics

Why Choose Microchip's DSA1001DI2-125.0000VAO?

With its combination of high frequency, stability, and energy efficiency, the DSA1001DI2-125.0000VAO from Microchip Technology is an ideal choice for designers seeking a reliable and robust timing solution. The device's compatibility with a range of supply voltages and environmental conditions, along with its small form factor, makes it a flexible and convenient option for a multitude of electronic applications.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess