EN
  • EN
  • DE

D26V0H1U2LP20-7

Part No D26V0H1U2LP20-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 26VWM 40VC 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V (Max)
Minimum Breakdown Voltage 28V
Max Clamping Voltage 40V
Peak Pulse Current(Ippm) 9.5A
Power Dissipation - Pd 300W
Applications General Purpose
Capacitance @ Frequency 630pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-DFN2020-2
Win Source Part Number 1032137-D26V0H1U2LP20-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D26V0H1U2LP20-7 CAD Model

Description

The D26V0H1U2LP20-7 is a high-performance TVS (Transient Voltage Suppressor) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage transients induced by system-level ESD (Electrostatic Discharge), lightning, and other transient voltage events.

Key Features

  • Low Profile Package: The diode comes in a sleek, ultra-small DFN2020-3 package, which is ideal for space-constrained applications. This package design also offers low thermal resistance, enhancing the overall thermal performance of the component.
  • High Surge Capability: With its capability to handle high transient power, D26V0H1U2LP20-7 can effectively clamp and dissipate high surge currents, ensuring the protection of the downstream components from voltage spikes.
  • Low Clamping Voltage: This TVS diode features a low dynamic resistance and clamping voltage, which provides a more effective shield against transient voltages, thereby securing sensitive circuits from potential damage.
  • Fast Response Time: The device reacts swiftly to overvoltage events, offering a prompt response time that is critical in protecting modern high-speed circuitry.
  • ESD Protection: It is rated for ESD protection according to the IEC 61000-4-2 standard, ensuring that it can withstand electrostatic discharges without performance degradation.

Applications

The D26V0H1U2LP20-7 is suitable for a wide range of applications, particularly where space is at a premium and high surge protection is required. It can be used in:

  • Portable Electronics
  • Smartphones and Wearable Devices
  • Power Supplies
  • Data Lines
  • Other Sensitive Electronic Circuits

Technical Specifications

The device boasts a 26V working voltage and a low leakage current, ensuring minimal impact on the overall power consumption of the system. It is also RoHS compliant and halogen-free, meeting the latest environmental standards for electronic components.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The D26V0H1U2LP20-7 is no exception, as it is manufactured with the highest standards in the industry, ensuring both reliability and performance for critical applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,782 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess