EN
  • EN
  • DE

D22V0S1U3LP20-7

Part No D22V0S1U3LP20-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 22VWM 35.6VC 3DFN / 35.6V Clamp 9A Ipp Tvs Diode Surface Mount U-DFN2020-3 (Type C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 22V (Max)
Voltage - Breakdown (Min) 24.4V
Voltage - Clamping (Max) @ Ipp 35.6V
Current - Peak Pulse (10/1000µs) 9A
Power - Peak Pulse 4000W (4kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 3-UDFN Exposed Pad
Supplier Device Package U-DFN2020-3 (Type C)
Base Product Number D22V0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D22V0S1U3LP20-7TR,D22V0S1U3LP20-7DI-ND,31-D22V0S1U3LP20-7DKR,31-D22V0S1U3LP20-7CT,D22V0S1U3LP20-7DI
Standard Package 3,000
Win Source Part Number 1334823-D22V0S1U3LP20-7
Ultra Librarian 3D Model Ultra Librarian D22V0S1U3LP20-7 CAD Model

Description

Product Overview: D22V0S1U3LP20-7 by Diodes Incorporated

The D22V0S1U3LP20-7 is a cutting-edge transient voltage suppressor (TVS) diode, expertly designed by Diodes Incorporated to provide robust protection for sensitive electronics. This component is an essential safeguard against voltage spikes and surges that can occur due to sudden power disturbances, lightning strikes, or electrostatic discharge (ESD) events. With its ultra-small footprint, the D22V0S1U3LP20-7 is particularly well-suited for space-constrained applications where board real estate is at a premium.

Key Features

  • Low Profile: The device comes in a compact X1-DFN1006-2 package, making it an ideal choice for portable and miniaturized electronic devices.
  • High Surge Capability: It is designed to withstand IEC61000-4-5 surge events, ensuring reliable protection in harsh electrical environments.
  • Low Clamping Voltage: The TVS diode offers a low dynamic resistance and clamping voltage, providing superior protection for sensitive components.
  • Fast Response Time: The D22V0S1U3LP20-7 responds swiftly to transient events, minimizing the risk of damage to the protected circuit.
  • Lead-Free and RoHS Compliant: This product meets environmental standards, ensuring compatibility with green manufacturing processes.

Applications

The versatility of the D22V0S1U3LP20-7 allows it to be used in a wide array of applications, including but not limited to:

  • Mobile Handsets
  • Portable Electronics
  • Power Supply Lines
  • Data Lines
  • Signal Lines

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The D22V0S1U3LP20-7 is no exception, having undergone rigorous testing to ensure it performs under the most demanding conditions. Customers can trust this TVS diode to provide consistent, long-term protection for their electronic devices.

Conclusion

With its combination of compact size, high performance, and environmental compliance, the D22V0S1U3LP20-7 from Diodes Incorporated represents an excellent choice for designers looking to enhance the durability and longevity of their electronic products. Whether deployed in consumer gadgets or industrial equipment, this TVS diode is engineered to deliver top-notch transient voltage suppression, safeguarding the integrity of electronic systems in any application.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1938 $58.1400
730+ $0.1591 $116.1430
1,125+ $0.1541 $173.3625
1,550+ $0.1491 $231.1050
2,005+ $0.1441 $288.9205
2,685+ $0.1293 $347.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,624 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess