EN
  • EN
  • DE

D20V0S1U2LP1610-7

Part No D20V0S1U2LP1610-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description SURGE PROTECTION PP U-DFN1610-2 / 36V Clamp 37A Ipp Tvs Diode Surface Mount U-DFN1610-2 (Type B)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Voltage - Breakdown (Min) 22V
Voltage - Clamping (Max) @ Ipp 36V
Current - Peak Pulse (10/1000µs) 37A
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 242pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0603 (1610 Metric)
Supplier Device Package U-DFN1610-2 (Type B)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-D20V0S1U2LP1610-7TR
Standard Package 10,000
Win Source Part Number 1334822-D20V0S1U2LP1610-7
Ultra Librarian 3D Model Ultra Librarian D20V0S1U2LP1610-7 CAD Model

Description

Product Overview: D20V0S1U2LP1610-7 from Diodes Incorporated

The D20V0S1U2LP1610-7 is a state-of-the-art transient voltage suppressor (TVS) designed by Diodes Incorporated to safeguard sensitive electronic components from voltage spikes and transient voltage events. This robust device is specifically engineered to protect against electrostatic discharge (ESD), lightning, and other destructive voltage transients in an array of applications, including mobile phones, portable electronics, and communication systems.

Key Features

  • ESD Protection: The D20V0S1U2LP1610-7 offers excellent protection against electrostatic discharge, meeting the IEC 61000-4-2 (ESD) standard of ±20kV (air), ±12kV (contact), providing a high level of security for sensitive circuitry.
  • Low Clamping Voltage: This device has a low clamping voltage, ensuring that even when a transient occurs, the voltage stress on protected components remains minimal, thereby preventing damage to the device.
  • Low Capacitance: With its low loading capacitance, this TVS is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The D20V0S1U2LP1610-7 comes in a compact, leadless package (X1-DFN1610-2), which is perfect for space-constrained applications.
  • RoHS Compliant: This product is compliant with RoHS standards, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the D20V0S1U2LP1610-7 makes it an ideal choice for a wide range of applications. Its ability to protect against high transient voltages and ESD events makes it particularly well-suited for:

  • Mobile and portable devices
  • Wireless communication systems
  • USB interfaces and high-speed data lines
  • Computers and peripherals
  • Consumer electronics

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability. The D20V0S1U2LP1610-7 is produced with rigorous quality control measures in place, ensuring that each device meets the highest industry standards for performance and durability. Customers can trust this TVS to provide reliable protection for their sensitive electronic systems.

With its combination of advanced protection, compact design, and compliance with industry standards, the D20V0S1U2LP1610-7 from Diodes Incorporated stands out as a superior choice for designers looking to enhance the safety and longevity of their electronic products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2172 $51.0420
565+ $0.1782 $100.6830
870+ $0.1726 $150.1620
1,200+ $0.1671 $200.5200
1,550+ $0.1615 $250.3250
2,075+ $0.1448 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess