The XR-150-750F-9-1/2 is a strip heater manufactured by Omega Engineering. Strip heaters are used for various heating applications requiring heat to be applied to a surface area. This particular model has a specific length and power rating for tailored heating solutions.
Applications:
- Heating tanks and vessels
- Preheating materials
- Sealing and packaging equipment
- De-icing applications
- Viscosity control
Features:
- Durable construction
- Uniform heat distribution
- Easy installation
- High-temperature capability
- Variety of mounting options
Benefits:
- Efficient heating process
- Consistent product quality
- Reduced downtime
- Precise temperature control
- Long service life
Additional Details:
The XR-150-750F-9-1/2 has a wattage of 750W. The '9-1/2' likely refers to the length in inches. It is designed to operate at a specified voltage, commonly 120V or 240V, which must be confirmed before installation. Strip heaters typically consist of a resistance heating element encased in a protective metal sheath, often stainless steel or aluminized steel, providing mechanical strength and corrosion resistance. The XR series from Omega is known for its robust design and reliability in demanding industrial environments. Proper temperature control is essential to prevent overheating and ensure optimal performance. The mounting method depends on the specific application and can include clamping, bolting, or welding. Proper wiring and grounding are critical for safe operation. The XR-150-750F-9-1/2 is designed for consistent heating and is built to last. Always refer to the manufacturer's datasheet for precise specifications and safety guidelines.