EN
  • EN
  • DE

ADG3257BRQZ

Part No ADG3257BRQZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX QUAD 3.3-5V 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 143971-ADG3257BRQZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3257BRQZ CAD Model

Description

Analog Devices ADG3257BRQZ Octal Bus Switch

The ADG3257BRQZ from Analog Devices Inc. is a high-performance octal bus switch designed to deliver quick transition speeds with low on-resistance, making it an ideal solution for a variety of applications that require efficient signal routing. This component is part of Analog Devices' extensive range of switch and multiplexer devices, known for their reliability and precision.

Constructed with Silicon-on-Insulator (SOI) technology, the ADG3257BRQZ offers a significant reduction in power consumption, which is a critical feature for portable and power-sensitive applications. With its single supply voltage ranging from 2.3V to 3.6V, this switch is optimized for interfacing with 3.3V devices and is particularly suitable for advanced communication systems, data switching networks, and high-speed data acquisition systems.

The device features a 5Ω (typical) on-resistance (RON) that remains flat over the full signal range, ensuring minimal signal distortion and excellent signal integrity. Additionally, the ADG3257BRQZ provides a low power dissipation characteristic, further enhancing its suitability for high-performance systems where thermal efficiency is paramount.

Equipped with eight independent 2:1 multiplexer/demultiplexer channels, the ADG3257BRQZ can switch signals in the range of 0V to VCC efficiently. The switch is controlled by a 3-bit binary address and an enable input, allowing for easy integration into digital control environments. Furthermore, its bidirectional operation and non-preferential power rail sequencing add to its versatility, making it a flexible choice for designers.

The ADG3257BRQZ comes in a compact QSOP (Quarter Size Outline Package) with 24 leads, which is beneficial for space-constrained applications. It is also fully specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.

In summary, the ADG3257BRQZ is a robust, high-speed octal bus switch that provides efficient signal routing with minimal propagation delay and low on-resistance, making it a valuable component for designers seeking to optimize their high-speed digital or analog signal processing applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess