EN
  • EN
  • DE

D20V0L1B2WS-7

Part No D20V0L1B2WS-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 30VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V (Max)
Minimum Breakdown Voltage 21V
Max Clamping Voltage 30V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 90W
Applications General Purpose
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1032097-D20V0L1B2WS-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D20V0L1B2WS-7 CAD Model

Description

Product Overview: D20V0L1B2WS-7 from Diodes Incorporated

The D20V0L1B2WS-7 is a robust transient voltage suppressor (TVS) diode, expertly crafted by Diodes Incorporated to provide state-of-the-art circuit protection. This small yet powerful component is designed to shield sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of the device it protects.

Key Features

  • Low Clamping Voltage: The D20V0L1B2WS-7 offers a low clamping voltage, which is crucial for protecting sensitive circuits from overvoltage conditions without compromising their performance.
  • ESD Protection: With its excellent electrostatic discharge (ESD) immunity, this diode safeguards against common ESD events, helping to prevent damage to electronic components that can arise from human handling or other sources.
  • Surge Capability: It is designed to handle surge events, providing a shield against transient voltage spikes that can occur due to lightning strikes, power surges, or other unexpected disturbances.
  • Small Form Factor: The D20V0L1B2WS-7 comes in a compact SOD-323 package, making it an ideal choice for space-constrained applications without sacrificing protection capabilities.
  • Lead-Free and RoHS Compliant: In adherence to contemporary environmental standards, this TVS diode is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for electronic components.

Applications

The versatility of the D20V0L1B2WS-7 allows it to be employed in a wide array of applications. It is particularly well-suited for:

  • Portable Devices: Mobile phones, tablets, and other portable electronics where space is at a premium and protection is essential.
  • Networking: Routers, switches, and networking hardware that require robust protection against electrical transients.
  • Consumer Electronics: TVs, gaming consoles, and home appliances that need safeguarding from voltage spikes.
  • Industrial Systems: Control systems and industrial machinery that operate in environments with potential electrical disturbances.

In conclusion, the D20V0L1B2WS-7 from Diodes Incorporated is a highly effective solution for protecting a wide range of electronic devices from voltage transients. Its combination of low clamping voltage, ESD protection, surge capability, and compact size make it an invaluable component for any application where reliability and safety are paramount.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1606 $50.5890
760+ $0.1318 $100.1680
1,180+ $0.1276 $150.5680
1,620+ $0.1235 $200.0700
2,095+ $0.1194 $250.1430
2,805+ $0.1071 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,684 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess