EN
  • EN
  • DE

D20V0L1B2LP-7B

Part No D20V0L1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 34VC DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 34V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package X1-DFN1006-2
Family Name D20V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D20V0L1B2LP-7BDICT, -D20V0L1B2LP-7BDIDKR, -D20V0L1B2LP-7BDICT, D20V0L1B2LP-7BDITR, D20V0L1B2LP-7BDIDKR, -D20V0L1B2LP-7BDITR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867985-D20V0L1B2LP-7B
Ultra Librarian 3D Model Ultra Librarian D20V0L1B2LP-7B CAD Model

Description

The D20V0L1B2LP-7B is a high-performance, discrete semiconductor component designed and manufactured by Diodes Incorporated, a leading global provider of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is specifically crafted to meet the rigorous requirements of contemporary electronic devices.

Key Features

  • Low Clamping Voltage: The D20V0L1B2LP-7B offers a low clamping voltage, providing superior protection for sensitive electronic components against voltage transients induced by inductive load switching and lightning.
  • Low Capacitance: This device features ultra-low capacitance, making it ideal for high-speed data line protection without significant signal attenuation, suitable for USB interfaces, Ethernet, and other high-speed data lines.
  • Compact Design: The D20V0L1B2LP-7B comes in a small form factor package, enabling designers to save valuable board space in compact electronic systems.
  • Robust Surge Protection: It can withstand surge currents, thus providing robust protection for electronic circuits from surge events.
  • Lead-Free and RoHS Compliant: The product is lead-free and complies with the RoHS directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatile nature of the D20V0L1B2LP-7B makes it suitable for a wide range of applications. It is commonly used in:

  • Portable Electronics
  • Power Supply Circuits
  • Communication Systems
  • Networking Devices
  • Computer Peripherals

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The D20V0L1B2LP-7B is subjected to rigorous testing and quality control procedures, ensuring that it performs to the specifications under various conditions and throughout its lifespan.

Whether you are designing consumer electronics, industrial hardware, or communication infrastructure, the D20V0L1B2LP-7B from Diodes Incorporated offers a combination of protection, efficiency, and reliability that engineers and designers can trust.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1019 $50.4405
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,300+ $0.0758 $250.1400
4,415+ $0.0680 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess