EN
  • EN
  • DE

D15V0X1B2LP-7B

Part No D15V0X1B2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 15VWM 30VC DFN1006-2 / 30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V (Max)
Voltage - Breakdown (Min) 16.5V
Voltage - Clamping (Max) @ Ipp 30V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.55pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D15V0
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D15V0X1B2LP-7BDI
Standard Package 10,000
Win Source Part Number 1334821-D15V0X1B2LP-7B
Ultra Librarian 3D Model Ultra Librarian D15V0X1B2LP-7B CAD Model

Description

The D15V0X1B2LP-7B is a cutting-edge electronic component manufactured by Diodes Incorporated, a company renowned for its high-quality semiconductor products. This product is a testament to Diodes Incorporated's commitment to providing robust and reliable components for a wide range of electronic applications.

Key Features

  • Low Clamping Voltage: The D15V0X1B2LP-7B is designed to offer superior protection against voltage spikes with its low clamping voltage, ensuring sensitive electronic circuits are safeguarded from electrical over-stress.
  • ESD Protection: This component offers excellent electrostatic discharge (ESD) protection for high-speed data lines, which is critical for maintaining the integrity and longevity of electronic devices.
  • Low Capacitance: With its low loading capacitance, the D15V0X1B2LP-7B is ideal for preserving signal integrity in high-speed communication applications, preventing unwanted distortion and signal loss.
  • Compact Package: The product comes in a small footprint package, making it suitable for space-constrained applications, without compromising on performance.

Applications

The versatility of the D15V0X1B2LP-7B allows it to be utilized in a multitude of applications, including but not limited to:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Wireless communication systems
  • Portable electronics
  • Computer peripherals

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The D15V0X1B2LP-7B is manufactured under stringent quality control standards, ensuring that each component meets the reliability expectations of customers. It is suitable for automotive, industrial, and commercial applications where performance and durability are of paramount importance.

Environmental Compliance

In line with global environmental standards, the D15V0X1B2LP-7B is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from harmful substances and is environmentally friendly.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0544 $50.0480
2,240+ $0.0447 $100.1280
3,465+ $0.0433 $150.0345
4,775+ $0.0419 $200.0725
6,175+ $0.0405 $250.0875
8,265+ $0.0363 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,850 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess