EN
  • EN
  • DE

D15V0H1U2LP16-7

Part No D15V0H1U2LP16-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 15VWM 25VC U-DFN1616-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 31 Weeks
Features 25V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount U-DFN1616-2
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-UFDFN
Case / Package U-DFN1616-2
Family Name D15V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number D15V0H1U2LP16-7DIDKR, D15V0H1U2LP16-7-ND, D15V0H1U2LP16-7DICT, D15V0H1U2LP16-7DITR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867978-D15V0H1U2LP16-7
Ultra Librarian 3D Model Ultra Librarian D15V0H1U2LP16-7 CAD Model

Description

Product Overview: Diodes Incorporated D15V0H1U2LP16-7

The D15V0H1U2LP16-7 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is an essential part of any circuit that requires reliable protection against sudden overvoltage conditions that could potentially damage the system or degrade its performance.

Key Features

  • Low Profile Package: The D15V0H1U2LP16-7 comes in an ultra-small, leadless DFN1006-2 package, making it ideal for space-constrained applications where board space is at a premium.
  • High Surge Capability: This TVS diode is capable of withstanding significant surge currents, ensuring that devices remain protected even under severe transient conditions.
  • Low Clamping Voltage: It provides a low clamping voltage during transient events, minimizing the risk of damage to the protected component and ensuring the safety of the device.
  • Fast Response Time: The diode reacts quickly to transient voltages, offering immediate protection and reducing the exposure time of sensitive circuits to potentially damaging voltages.
  • Bi-directional Protection: The D15V0H1U2LP16-7 offers bi-directional protection, safeguarding the circuit from voltage transients in both directions, which is particularly useful for AC applications or where the polarity of the transient is unpredictable.

Applications

Due to its high surge capability and fast response time, the D15V0H1U2LP16-7 is well-suited for a wide range of applications, including:

  • Portable Electronics
  • Power Supplies
  • Communication Systems
  • Automotive Electronics
  • Industrial Control Systems

Reliability and Quality

Diodes Incorporated is known for its commitment to quality, and the D15V0H1U2LP16-7 is no exception. It is manufactured to high standards, ensuring that each component delivers consistent performance and reliability. With its robust design and Diodes Incorporated's reputation for quality, the D15V0H1U2LP16-7 is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Diodes Incorporated.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess