Product Overview: D1213A-02SR-7
The D1213A-02SR-7 is a high-performance, surface-mount TVS diode array from Diodes Incorporated, designed to provide superior circuit protection. This component is specifically engineered to safeguard sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD) and other transient voltage events.
Key Features
- ESD Protection: It offers excellent ESD protection for electronic components, meeting IEC 61000-4-2 (ESD) standards, with an air discharge rating of ±15kV and contact discharge of ±8kV.
- Low Clamping Voltage: The device has a low clamping voltage, which ensures that the sensitive circuitry it protects is exposed to minimal stress during transient conditions.
- Low Leakage Current: A low leakage current characteristic makes this component energy-efficient, minimizing power loss when the device is in standby mode.
- Fast Response Time: The D1213A-02SR-7 responds swiftly to transient events, providing immediate protection against voltage spikes.
- Surface Mount Package: The SOD-123 package is optimized for surface mounting, which makes it suitable for high-density PCB design and manufacturing processes.
Applications
This TVS diode array is an ideal choice for protecting a wide range of electronic applications, including:
- Portable Electronics
- Smartphones and Tablets
- Data Lines for USB Interfaces
- Microcontroller Input Protection
- Power Supply Rail Protection
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the D1213A-02SR-7 is no exception. It is constructed using robust semiconductor fabrication technology, ensuring high reliability and performance consistency. The product is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.
Technical Specifications
- Package: SOD-123
- Mounting Type: Surface Mount
- Operating Temperature: -55°C to +150°C
- Peak Pulse Power Dissipation: 350W (8/20μs waveform)
With its combination of features, the D1213A-02SR-7 from Diodes Incorporated provides robust protection for sensitive electronics against transient voltages, ensuring device safety and longevity.