Product Overview: D1213A-01T-7 from Diodes Incorporated
The D1213A-01T-7 is a high-performance, surface-mount TVS diode designed by Diodes Incorporated to provide superior transient voltage suppression. This robust component is specifically crafted to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in power levels, electrostatic discharge (ESD), and other transient events.
Key Features
- Transient Voltage Suppression: The D1213A-01T-7 is engineered to absorb high transient voltages, ensuring the safety and longevity of your electronic devices.
- Low Capacitance: With its low capacitance design, this diode is ideal for protecting high-speed data lines without compromising signal integrity.
- Uni-directional Protection: This device offers uni-directional protection, making it suitable for DC power lines where the direction of current flow is consistent.
- Compact SOD-523 Package: The small form factor of the SOD-523 package allows for efficient use of PCB space, making it a perfect fit for space-constrained applications.
- Lead-Free and RoHS Compliant: Diodes Incorporated ensures that this product meets current environmental standards by being completely lead-free and compliant with RoHS directives.
Applications
The D1213A-01T-7 TVS diode is versatile and can be used in a variety of applications, including:
- Portable Electronics
- Data Line Protection
- Telecommunications
- Computing Devices
- Industrial Equipment
Product Specifications
With its impressive specifications, the D1213A-01T-7 stands out as a reliable choice for transient voltage suppression:
- Package: SOD-523
- Peak Pulse Power Dissipation: 350W
- Breakdown Voltage: 12.8V (min) to 14.3V (max)
- Clamping Voltage: 19.9V
- Operating Temperature Range: -55°C to +150°C
For detailed information on the D1213A-01T-7, including mechanical data, electrical characteristics, and safety certifications, please refer to the official datasheet provided by Diodes Incorporated.