EN
  • EN
  • DE

D1213A-01LP4-7B

Part No D1213A-01LP4-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 10VC DFN10062
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Automotive
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X2-DFN1006-2
Win Source Part Number 1031987-D1213A-01LP4-7B
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D1213A-01LP4-7B CAD Model

Description

Introducing the D1213A-01LP4-7B from Diodes Incorporated

The D1213A-01LP4-7B is a state-of-the-art ESD protection device designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is meticulously crafted to safeguard sensitive electronic components from electrostatic discharge (ESD), which can cause irreversible damage to electronic circuits.

With its compact form factor, the D1213A-01LP4-7B is housed in a low-profile DFN1006-2 package, making it an ideal choice for space-constrained applications. Despite its small size, it offers robust ESD protection, capable of withstanding ESD strikes up to the IEC 61000-4-2 (Level 4) standard, ensuring that your electronics are shielded against common electrostatic threats.

Key Features:

  • ESD Protection: Provides exceptional protection against electrostatic discharge, meeting the IEC 61000-4-2 (Level 4) standard.
  • Low Capacitance: The device features ultra-low loading capacitance, which makes it suitable for high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: It offers a low clamping voltage, ensuring that even the most sensitive components are protected during an ESD event.
  • Low Leakage Current: Engineered to have a minimal leakage current, it helps to conserve energy in battery-powered devices.
  • Lead-Free and RoHS Compliant: The D1213A-01LP4-7B is environmentally friendly, complying with RoHS standards which restrict the use of hazardous substances in electronic equipment.

Applications:

  • Mobile Phones
  • Portable Electronics
  • Personal Computing Devices
  • High-Speed Data Interfaces
  • USB Ports and Peripherals

The D1213A-01LP4-7B is not just a protective component; it is an investment in the reliability and longevity of your electronic devices. Its unparalleled ESD protection ensures that your products can withstand the rigors of everyday use and the occasional static shock, providing peace of mind for manufacturers and consumers alike.

Whether you're designing the latest smartphone, a cutting-edge wearable, or any other sensitive electronic device, the D1213A-01LP4-7B from Diodes Incorporated is the go-to choice for comprehensive ESD protection.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1290 $50.3100
945+ $0.1059 $100.0755
1,465+ $0.1026 $150.3090
2,015+ $0.0993 $200.0895
2,610+ $0.0959 $250.2990
3,490+ $0.0860 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,100 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess