EN
  • EN
  • DE

D10V0H1U2LP-7B

Part No D10V0H1U2LP-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 10VWM 20VC DFN1006-2 / 20V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10V (Max)
Voltage - Breakdown (Min) 11.5V
Voltage - Clamping (Max) @ Ipp 20V
Current - Peak Pulse (10/1000µs) 15A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 100pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package X1-DFN1006-2
Base Product Number D10V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362256-D10V0H1U2LP-7B
Ultra Librarian 3D Model Ultra Librarian D10V0H1U2LP-7B CAD Model

Description

Product Overview: D10V0H1U2LP-7B from Diodes Incorporated

The D10V0H1U2LP-7B is a high-performance, discrete TVS (Transient Voltage Suppressor) diode from Diodes Incorporated, designed to provide superior surge protection in a compact package. This component is specifically engineered to safeguard sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and other high-energy disturbances. It is an ideal choice for portable electronics, data lines, and other applications where board space is at a premium and protection from voltage spikes is essential.

Key Features

  • Low Clamping Voltage: The D10V0H1U2LP-7B offers a low clamping voltage, ensuring that sensitive components are shielded from voltage spikes without being exposed to excessive residual voltage.
  • Low Leakage Current: With minimal leakage current, this diode ensures that it does not significantly impact the power consumption of the overall circuit, making it suitable for battery-powered devices.
  • Bidirectional Protection: The diode provides bidirectional protection, guarding against transient voltages in both directions, which is particularly useful for AC signal lines or where the polarity of the transient is unpredictable.
  • Small Form Factor: Encased in a compact X1-DFN1006-2 package, the D10V0H1U2LP-7B is optimized for space-constrained applications.
  • High Surge Capability: Despite its small size, this TVS diode is capable of withstanding significant surge currents, offering reliable protection against robust electrical transients.

Applications

  • Portable Electronics
  • Smartphones and Tablets
  • Data Lines and USB Interfaces
  • Notebooks and Personal Computers
  • Industrial Control Systems
  • Consumer Electronics

The D10V0H1U2LP-7B from Diodes Incorporated is RoHS compliant and characterized by its ability to provide high-grade transient voltage suppression while maintaining a low profile. Its robust design and reliability make it a preferred choice for designers looking to enhance the durability and longevity of their electronic products against the challenges posed by electrical transients.

With its combination of features, the D10V0H1U2LP-7B stands out as a versatile and efficient solution for protecting a wide range of electronic applications from the potentially damaging effects of voltage surges.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
855+ $0.0585 $50.0175
2,085+ $0.0480 $100.0800
3,230+ $0.0465 $150.1950
4,445+ $0.0450 $200.0250
5,750+ $0.0435 $250.1250
7,695+ $0.0390 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,361 pieces
MOQ: 855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess