Overview of Product D-AZ431AN-ATRG1 from Diodes Incorporated
The D-AZ431AN-ATRG1 is a precision programmable shunt voltage reference from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is designed for use in a wide array of applications, including power supplies, battery-operated equipment, and precision voltage regulation systems, providing a reliable and stable reference voltage for the accurate operation of circuits.
Key Features
- Adjustable Output Voltage: The voltage reference can be programmed from VREF to 36V with two external resistors, offering flexibility for various design requirements.
- Low Dynamic Impedance: With a typical dynamic impedance of 0.2Ω, the D-AZ431AN-ATRG1 provides stable voltage under varying load conditions.
- High Stability: The product offers excellent thermal stability and a low output noise, making it ideal for high-precision applications.
- Wide Operating Current Range: The D-AZ431AN-ATRG1 operates from a 100µA to 100mA current range, accommodating a broad spectrum of applications.
- Extended Temperature Range: It is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
Applications
- Adjustable voltage and current regulators
- Power supply monitors
- Battery chargers
- Switching power supplies
- Motor control
Package and Quality
The D-AZ431AN-ATRG1 comes in a small SOT-23 package, making it suitable for space-constrained applications. The product is RoHS compliant, reflecting Diodes Incorporated's commitment to environmentally friendly manufacturing practices. Additionally, it adheres to high-quality standards, ensuring reliability and performance consistency.
With its combination of features, the D-AZ431AN-ATRG1 is a versatile component that enhances the precision and efficiency of electronic systems. Its programmability, stability, and wide operating range make it an excellent choice for designers looking to optimize their power management solutions.