EN
  • EN
  • DE

SII9292CNUCTR

Part No SII9292CNUCTR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323678-SII9292CNUCTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII9292CNUCTR CAD Model

Description

The SII9292CNUCTR is an HDMI transmitter manufactured by Silicon Labs. This component is designed to facilitate the transmission of high-definition video and audio signals, commonly found in devices requiring connection to HDMI-enabled displays. It is frequently used in products like set-top boxes, gaming consoles, and media players to ensure high-quality output to televisions, monitors, and projectors. This transmitter supports HDMI 1.4 features, including 3D video and Audio Return Channel (ARC).

Applications

  • Set-top boxes (STBs)
  • Gaming consoles
  • Blu-ray and DVD players
  • AV receivers
  • Digital media players
  • Personal Computers (PCs)

Features

  • Compliant with HDMI 1.4 specifications
  • Supports resolutions up to 1080p/60Hz, including 3D video formats
  • HDCP 1.4 content protection
  • Integrated Consumer Electronics Control (CEC) functionality
  • Supports Audio Return Channel (ARC)
  • Deep Color support
  • Integrated audio encoder for various audio formats
  • Low power consumption

Benefits

  • Enables high-quality video and audio transmission
  • Ensures compatibility with a broad range of HDMI devices
  • Protects content from unauthorized copying using HDCP
  • Allows control of HDMI devices through CEC
  • Enables audio transmission from display back to the source device via ARC
  • Provides vibrant and accurate colors with deep color support
  • Promotes energy efficiency with low power consumption
  • Enhances user experience with advanced HDMI capabilities

The SII9292CNUCTR offers a comprehensive solution for HDMI transmission, combining advanced features with reliable performance. Its low power consumption and integrated functionalities make it suitable for various applications needing high-definition video and audio output.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1339 $70.2678
5+ $28.8276 $144.1380
7+ $27.9267 $195.4869
9+ $27.0258 $243.2322
12+ $26.1249 $313.4988
15+ $23.4222 $351.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess