EN
  • EN
  • DE

BZX84C6V2-13-F-79

Part No BZX84C6V2-13-F-79
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BZX84
Standard Package 10,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 865364-BZX84C6V2-13-F-79
Ultra Librarian 3D Model Ultra Librarian BZX84C6V2-13-F-79 CAD Model

Description

Product Overview: BZX84C6V2-13-F-79 from Diodes Incorporated

The BZX84C6V2-13-F-79 is a high-performance Zener diode, meticulously engineered by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This device is designed to provide precise voltage regulation and is widely used in a variety of electronic applications. Its small package and low-power capabilities make it an ideal choice for space-constrained and energy-efficient designs.

Key Features

  • Voltage Regulation: The BZX84C6V2-13-F-79 offers a nominal Zener voltage of 6.2V, ensuring reliable and stable voltage regulation for sensitive circuits.
  • Power Dissipation: With a power dissipation rating of 350mW, this Zener diode can handle moderate levels of power, making it suitable for a broad range of applications.
  • Package: Enclosed in an SOT-23 surface-mount package, the device is compact and suitable for high-density circuit board designs.
  • Operating Temperature: It operates effectively within a wide temperature range of -55°C to +150°C, accommodating various environmental conditions.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which allows for precise voltage regulation in critical applications.

Applications

The BZX84C6V2-13-F-79 is versatile and can be implemented in numerous electronic systems, including:

  • Power management circuits
  • Voltage reference modules
  • Overvoltage and surge protection devices
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The BZX84C6V2-13-F-79 Zener diode is produced with stringent quality control processes, ensuring its performance and reliability. It is RoHS compliant, reflecting the company's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

Conclusion

The BZX84C6V2-13-F-79 from Diodes Incorporated is a robust and reliable Zener diode that offers excellent voltage regulation, low power consumption, and a compact form factor. Its versatility and performance make it a preferred choice for engineers and designers looking to incorporate stable voltage references into their electronic designs. With its quality construction and adherence to industry standards, this Zener diode stands as a testament to Diodes Incorporated's commitment to excellence in semiconductor technology.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess