The BZX84C5V6-7-F-89 is a high-performance Zener diode from Diodes Incorporated, designed for applications requiring voltage regulation and voltage reference. This Zener diode offers a nominal Zener voltage of 5.6 volts, making it suitable for a wide range of electronic circuits that operate around this voltage level.
Key Features - Zener Voltage: The device provides a precise Zener voltage of 5.6V, which is ideal for voltage regulation in numerous applications.
- Power Dissipation: With a power dissipation of 350mW, the BZX84C5V6-7-F-89 can handle moderate levels of power in compact surface-mount packages.
- Package: The diode comes in an SOT-23 package, which is widely used in the industry for its small footprint and ease of integration into various circuit designs.
- High Stability: The diode features excellent stability and reliability over time, making it a dependable choice for critical applications.
- Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, catering to demanding environmental conditions.
- Tolerance: The Zener voltage tolerance is ±5%, which ensures consistent performance across different devices.
Applications
The BZX84C5V6-7-F-89 is versatile and can be used in various applications, including:
- Power management in consumer electronics
- Voltage regulation in industrial systems
- Overvoltage protection circuits
- Reference voltage generation in analog-to-digital converters
- Backup power supplies
Quality and Compliance
Diodes Incorporated is committed to delivering high-quality components. The BZX84C5V6-7-F-89 is manufactured in compliance with stringent industry standards, ensuring both reliability and performance for your electronic designs. Whether you are developing consumer electronics or sophisticated industrial systems, this Zener diode is an excellent choice for maintaining voltage stability and protection.