EN
  • EN
  • DE

BZX84C2V7S-7-F

Part No BZX84C2V7S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 2.7V SOT363 / Zener Diode Array
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
Product Status Active
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84C2V7S-FDIDKR,BZX84C2V7S-FDICT,31-BZX84C2V7S-7-FTR,BZX84C2V7S-FDITR,BZX84C2V7S7F
Standard Package 3,000
Win Source Part Number 1324791-BZX84C2V7S-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C2V7S-7-F CAD Model

Description

Product Overview: BZX84C2V7S-7-F from Diodes Incorporated

The BZX84C2V7S-7-F is a surface-mount Zener diode from Diodes Incorporated, designed to provide a precise voltage reference in a compact SOT-363 package. This small and efficient semiconductor device is a popular choice for a variety of applications where voltage regulation and stabilization are critical.

Key Features

  • Voltage Regulation: The BZX84C2V7S-7-F offers a Zener voltage of 2.7V, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation in most standard circuits.
  • Package: It is available in a SOT-363 package, also known as SC-70, which is known for its small footprint. This makes it ideal for space-constrained applications.
  • Temperature Stability: The device offers excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing a balance between precision and cost-effectiveness.

Applications

The BZX84C2V7S-7-F Zener diode is versatile and can be used in a multitude of electronic circuits. Common applications include:

  • Voltage regulation for sensitive electronics
  • Overvoltage and transient voltage protection circuits
  • Power supply circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C2V7S-7-F is no exception. It is manufactured to high standards, ensuring that it meets the needs of both commercial and industrial applications. The device is also RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances.

Whether you're designing a new circuit or looking for a reliable component for voltage regulation, the BZX84C2V7S-7-F from Diodes Incorporated is an excellent choice that combines performance, size, and cost-effectiveness.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Vishay
Lowest to $0.2021
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0711 $50.1255
1,715+ $0.0584 $100.1560
2,655+ $0.0566 $150.2730
3,660+ $0.0547 $200.2020
4,730+ $0.0529 $250.2170
6,330+ $0.0474 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess