EN
  • EN
  • DE

BZX84C18W-7-F

Part No BZX84C18W-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 200MW SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 36 Weeks
Features Zener Diode 18 V 200 mW ±6% Surface Mount SOT-323
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 125°C
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name BZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZX84C18W-FDICT, BZX84C18W-FDIDKR, BZX84C18W7F, BZX84C18W-FDITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914037-BZX84C18W-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C18W-7-F CAD Model

Description

Product Overview: BZX84C18W-7-F from Diodes Incorporated

The BZX84C18W-7-F is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode offers excellent voltage regulation and is widely used in various electronic circuits for voltage stabilization, clipping, and reference purposes.

Key Features

  • Voltage Regulation: The BZX84C18W-7-F provides a nominal Zener voltage of 18V, making it suitable for applications requiring a regulated voltage within this range.
  • Power Dissipation: It has a power dissipation rating of 200mW, which allows it to withstand moderate levels of power without degrading its performance.
  • Package: This Zener diode comes in a small SOT-323 package, which is ideal for space-constrained applications while providing excellent thermal performance.
  • High Stability: The device offers high stability and reliability over its entire operating temperature range, from -55°C to +150°C, ensuring consistent performance under varying environmental conditions.
  • Low Leakage Current: It features a low leakage current, which enhances its efficiency and makes it suitable for low-power applications.

Applications

The BZX84C18W-7-F is versatile and can be used in a variety of electronic circuits and applications, including:

  • Power Supply Regulation
  • Overvoltage Protection
  • Voltage Reference
  • Waveform Clipping
  • Signal Level Shifting

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products that meet rigorous industry standards. The BZX84C18W-7-F is compliant with RoHS and Green standards, ensuring that it is free from harmful substances and is environmentally friendly. The product is also characterized for moisture sensitivity in accordance with the Pb-free reflow requirements of the joint IPC/JEDEC standard J-STD-020.

Whether you are designing power management circuits, consumer electronics, or industrial systems, the BZX84C18W-7-F Zener diode from Diodes Incorporated is an excellent choice for reliable voltage regulation and protection.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,245+ $0.0223 $50.0635
5,465+ $0.0183 $100.0095
8,430+ $0.0178 $150.0540
11,630+ $0.0172 $200.0360
15,065+ $0.0166 $250.0790
20,135+ $0.0149 $300.0115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,061 pieces
MOQ: 2245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess