EN
  • EN
  • DE

BZX84C11S-7-F

Part No BZX84C11S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 11V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5.45%
Power - Max 200 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Base Product Number BZX84
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 575307-BZX84C11S-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C11S-7-F CAD Model

Description

Product Overview: BZX84C11S-7-F by Diodes Incorporated

The BZX84C11S-7-F is a high-performance Zener diode, meticulously designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This Zener diode is engineered to offer precise voltage regulation, making it an essential component for a wide range of electronic circuits where voltage stabilization is crucial.

Key Features

  • Voltage Regulation: The BZX84C11S-7-F provides a nominal Zener voltage of 11V, which is suitable for various applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation rating of 350mW, this Zener diode can handle moderate levels of power, ensuring reliable operation in typical circuit configurations.
  • Package: It comes in a compact SOT-23 package, which is not only space-efficient but also compatible with automated surface-mount assembly processes, making it ideal for high-volume production.
  • High Stability: The BZX84C11S-7-F is characterized by its excellent stability and reliability, providing consistent performance over time and under varying environmental conditions.
  • RoHS Compliant: This product meets the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

Applications

The BZX84C11S-7-F is versatile and can be used in a variety of applications, including:

  • Voltage regulation for sensitive electronics
  • Power supply circuits
  • Over-voltage protection systems
  • Consumer electronics such as laptops and smartphones
  • Industrial equipment and control systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet stringent industry standards. The BZX84C11S-7-F is no exception, as it undergoes rigorous testing to ensure its performance and durability. Customers can trust that this Zener diode will perform reliably in their electronic designs, contributing to the overall stability and functionality of their applications.

For those seeking a reliable voltage regulation solution, the BZX84C11S-7-F from Diodes Incorporated stands out as a superior choice, offering precision, efficiency, and versatility in a compact, environmentally friendly package.

You May Also Be Interested in

Vishay
Lowest to $0.2021
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 10V SOT23-3
Lowest to $0.1082
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Rohm Semiconductor
Lowest to $0.1987
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Vishay
Lowest to $0.0965
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0743 $57.9540
1,895+ $0.0610 $115.5950
2,930+ $0.0591 $173.1630
4,045+ $0.0572 $231.3740
5,220+ $0.0554 $289.1880
6,995+ $0.0496 $346.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess