EN
  • EN
  • DE

BZT585B30TQ-7

Part No BZT585B30TQ-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 350MW SOD523 / Zener Diode 30 V 350 mW ±2% Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±2%
Power - Max 350 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 21 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number BZT585
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT585B30TQ-7DI
Standard Package 3,000
Win Source Part Number 1324487-BZT585B30TQ-7
Ultra Librarian 3D Model Ultra Librarian BZT585B30TQ-7 CAD Model

Description

Introducing the BZT585B30TQ-7 Zener Diode from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the BZT585B30TQ-7, a precision Zener diode designed to offer superior voltage regulation with a low leakage current and tight voltage tolerances. This product is ideal for a wide range of applications, including voltage reference, surge protection, and voltage regulation in complex electronic circuits.

Key Features

  • Precise Voltage Regulation: The BZT585B30TQ-7 provides a nominal Zener voltage of 30V, making it suitable for applications that require a precise voltage reference.
  • Low Leakage Current: Engineered for minimal leakage current, this Zener diode ensures high efficiency and reliability in your electronic designs.
  • High Stability: With its excellent stability, the device maintains its performance over a wide range of temperatures and operational conditions.
  • Compact SMD Package: Encased in a small SOD523 package, the BZT585B30TQ-7 is designed for space-constrained applications, allowing for high-density PCB layouts.
  • Power Dissipation: The device can handle a power dissipation of up to 300mW, making it capable of supporting a variety of power requirements.
  • Environmental Compliance: The BZT585B30TQ-7 is RoHS compliant and free from hazardous substances, aligning with global environmental standards.

Applications

The BZT585B30TQ-7 is versatile and can be used in several applications, including:

  • Consumer electronics such as smartphones and tablets
  • Telecommunication systems
  • Computer peripherals and power management modules
  • Industrial control systems
  • Medical devices requiring precise voltage regulation

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BZT585B30TQ-7 Zener diode is manufactured in state-of-the-art facilities, ensuring that each component meets the company's stringent quality control standards. Users can trust in the reliability and performance of this Zener diode for their critical circuit designs.

Whether you are designing a new product or optimizing an existing one, the BZT585B30TQ-7 from Diodes Incorporated is an excellent choice for your voltage regulation needs, combining precision, efficiency, and miniaturization in one powerful component.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
945+ $0.0530 $50.0850
2,300+ $0.0435 $100.0500
3,555+ $0.0422 $150.0210
4,905+ $0.0408 $200.1240
6,330+ $0.0395 $250.0350
8,475+ $0.0354 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,119 pieces
MOQ: 945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess