Product Overview: BZT52C9V1-13-01-F by Diodes Incorporated
The BZT52C9V1-13-01-F is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This Zener diode offers a 9.1V nominal Zener voltage, making it suitable for a wide range of voltage regulation applications. The device is characterized by its low leakage current and excellent stability, ensuring reliable operation over various conditions.
Key Features
- Zener Voltage: The device provides a precise Zener voltage of 9.1V, which is ideal for voltage regulation tasks in electronic circuits.
- Power Dissipation: With a power dissipation of 500mW, the BZT52C9V1-13-01-F can handle moderate levels of power, making it suitable for a variety of electronic applications.
- Package: The diode comes in a SOD-123 package, which is known for its compact size and suitability for high-density mounting on PCBs.
- High Stability: The Zener diode features excellent stability, providing a consistent performance that designers can rely on.
- Low Leakage Current: It exhibits a low leakage current, which enhances the overall efficiency of the device and reduces power loss.
- Operating Temperature Range: The BZT52C9V1-13-01-F operates within a wide temperature range of -55°C to +150°C, ensuring functionality under various environmental conditions.
Applications
The BZT52C9V1-13-01-F is versatile and can be used in a multitude of electronic circuits. Typical applications include:
- Voltage Regulation
- Overvoltage Protection
- Switching Power Supplies
- Consumer Electronics
- Industrial Electronics
Quality and Reliability
Diodes Incorporated is committed to delivering products of the highest quality. The BZT52C9V1-13-01-F is no exception, as it is manufactured with rigorous standards ensuring high reliability and performance consistency. The device complies with RoHS and Green standards, reflecting the company's dedication to environmental sustainability.
In conclusion, the BZT52C9V1-13-01-F Zener diode from Diodes Incorporated is an excellent choice for designers looking for a reliable voltage regulator with a compact footprint and robust performance characteristics.