EN
  • EN
  • DE

BZT52C6V8S-7 6.8V

Part No BZT52C6V8S-7 6.8V
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238708-BZT52C6V8S-7 6.8V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C6V8S-7 6.8V CAD Model

Description

Product Overview: BZT52C6V8S-7 6.8V Zener Diode

The BZT52C6V8S-7 is a high-performance 6.8V Zener diode from Diodes Incorporated, designed for applications requiring voltage regulation and voltage reference solutions. This small signal Zener diode offers a tight nominal voltage tolerance, making it an ideal component for precise voltage clamping tasks in a variety of electronic circuits.

Key Features

  • Nominal Zener Voltage: 6.8V, providing effective voltage regulation for various circuits.
  • Power Dissipation: Capable of dissipating up to 200mW of power, ensuring reliable performance in high-power applications.
  • Package: Comes in a compact SOD-323 package, which is suitable for high-density PCB layouts and space-constrained applications.
  • High Stability: Exhibits excellent stability and reliability over its entire operating temperature range.
  • Low Leakage Current: Features low leakage current, enhancing the overall efficiency of the device.
  • Surface Mount: Designed for surface mount applications, facilitating easy integration into automated manufacturing processes.

Applications

The BZT52C6V8S-7 Zener diode is versatile and can be used in a wide array of electronic devices and systems, including:

  • Voltage regulation modules
  • Power supplies
  • Consumer electronics
  • Portable devices
  • Telecommunication equipment
  • Industrial controls

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality components. The BZT52C6V8S-7 is manufactured in compliance with stringent industry standards, ensuring reliability and performance. It is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its construction.

Conclusion

With its precise voltage regulation, high power dissipation, and compact form factor, the BZT52C6V8S-7 from Diodes Incorporated is an excellent choice for designers and engineers looking for a Zener diode that offers performance and space efficiency. Whether for consumer electronics or industrial applications, this Zener diode stands out as a robust and reliable component.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9818 $58.9080
145+ $0.8050 $116.7250
225+ $0.7808 $175.6800
310+ $0.7554 $234.1740
400+ $0.7300 $292.0000
530+ $0.6549 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess