The BZT52C6V2T from Diodes Incorporated is a high-performance Zener diode, designed to offer excellent voltage regulation with a nominal Zener voltage of 6.2V. This small signal diode is suitable for a wide range of applications, from voltage stabilization to voltage reference purposes in various electronic circuits.
Key Features
- Zener Voltage: The precise 6.2V Zener voltage is ideal for reliable voltage regulation, ensuring stable operation in electronic systems.
- Power Dissipation: With a power dissipation of 410mW, this diode can handle moderate levels of power while maintaining its Zener voltage regulation capabilities.
- Package: The BZT52C6V2T comes in a compact SOD-123 package, making it suitable for space-constrained applications.
- Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the device and reducing power loss.
- High Surge Capability: The diode is capable of withstanding surge currents, providing additional protection against voltage spikes and transients.
Applications
The versatility of the BZT52C6V2T Zener diode allows it to be used in a multitude of electronic applications including:
- Power supply circuits
- Voltage regulation modules
- Overvoltage protection circuits
- Consumer electronics
- Telecommunication devices
- Computer motherboards
Product Specifications
Parameter
Value
Zener Voltage (Vz)
6.2V
Power Dissipation (Pd)
410mW
Package Type
SOD-123
Leakage Current (Ir)
Low
Surge Current Capability
High
With its combination of features, the BZT52C6V2T Zener diode from Diodes Incorporated is an excellent choice for designers looking for a reliable voltage regulator in a compact form factor.