EN
  • EN
  • DE

BZT52C6V2LP-7B-79

Part No BZT52C6V2LP-7B-79
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number BZT52
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 865230-BZT52C6V2LP-7B-79
Ultra Librarian 3D Model Ultra Librarian BZT52C6V2LP-7B-79 CAD Model

Description

Product Overview: BZT52C6V2LP-7B-79 by Diodes Incorporated

The BZT52C6V2LP-7B-79 is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode is part of Diodes Incorporated's BZT52 series, known for their reliability and efficiency in voltage regulation applications.

Key Features

  • Low Profile Design: The BZT52C6V2LP-7B-79 boasts a low profile design with its PowerDI®123 package, making it ideal for space-constrained applications.
  • Zener Voltage: This diode offers a nominal Zener voltage of 6.2V, providing precise voltage regulation for a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 410mW, this component can handle a substantial amount of energy without compromising its performance or longevity.
  • Thermal Resistance: The excellent thermal resistance characteristics ensure that the diode operates efficiently even under high temperature conditions.
  • Low Leakage Current: It features a low leakage current that enhances the overall efficiency of the device and reduces power loss.
  • Surface Mount: Designed for surface mount technology (SMT), the BZT52C6V2LP-7B-79 is suitable for automated manufacturing processes, allowing for easier integration into various electronic assemblies.

Applications

The BZT52C6V2LP-7B-79 Zener diode is widely used in numerous electronic applications due to its versatility and reliability. It is commonly found in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Portable and battery-powered devices

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products that meet industry standards. The BZT52C6V2LP-7B-79 is no exception, as it complies with RoHS and Green standards, ensuring that it is free from hazardous substances and environmentally friendly. With its robust design and compliance with regulatory requirements, this Zener diode is an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess