The BZT52C3V9 W5 is a high-performance, surface-mount Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a wide range of electronic applications. This diode is well-suited for use in situations requiring a regulated voltage of 3.9 volts, making it an ideal component for voltage clamping applications, voltage references, and onboard regulation scenarios.
Key Features
- Nominal Zener Voltage: 3.9V with a tight tolerance for precise voltage regulation.
- Power Dissipation: Capable of handling up to 410mW of power dissipation, ensuring stability and reliability under a variety of operating conditions.
- Package: The BZT52C3V9 W5 comes in a small SOD-123 package, making it suitable for high-density circuit board designs.
- Operating Temperature Range: Designed to operate over a wide temperature range from -55°C to +150°C, ensuring performance in extreme environments.
Applications
Due to its compact size and precise voltage regulation capabilities, the BZT52C3V9 W5 is ideal for a variety of applications, including but not limited to:
- Consumer electronics such as smartphones, tablets, and laptops.
- Industrial control systems where stable voltage references are critical.
- Power management solutions in automotive and telecommunication sectors.
- Portable and battery-powered devices where space and power efficiency are key considerations.
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products, and the BZT52C3V9 W5 is no exception. It is manufactured with the latest semiconductor technology, ensuring both high performance and reliability. This diode is also RoHS compliant, reflecting the company's dedication to environmental responsibility.