EN
  • EN
  • DE

BZT52C39-13-F

Part No BZT52C39-13-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Voltage - Zener (Nom) (Vz) 39V
Tolerance ±5%
Power - Max 500mW
Impedance (Maximum) (Zzt) 130 Ohms
Current - Reverse Leakage at Vr 100nA at 27.3V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Part Number Series BZT52C39
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800857-BZT52C39-13-F
Ultra Librarian 3D Model Ultra Librarian BZT52C39-13-F CAD Model

Description

Overview of BZT52C39-13-F Zener Diode

The BZT52C39-13-F is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a compact, surface-mount package. This Zener diode is an ideal solution for a wide range of applications where voltage stabilization is critical, such as power supply circuits, voltage reference points, and protection circuits in consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Nominal Zener Voltage: The BZT52C39-13-F offers a nominal Zener voltage of 39V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation rating of 410mW, this Zener diode can handle a moderate amount of power, making it suitable for a range of applications.
  • High Stability: The device is designed for optimal stability, ensuring consistent performance over its operational life.
  • Low Leakage Current: It features a low leakage current, which enhances the overall efficiency of the circuit in which it is used.
  • Compact SOD-123 Package: The small SOD-123 package allows for high-density mounting and is ideal for space-constrained applications.
  • Wide Operating Temperature Range: The Zener diode can operate over a broad temperature range from -55°C to +150°C, making it suitable for use in harsh environments.

Applications

The BZT52C39-13-F is versatile and can be used in various electronic applications, including:

  • Power management in portable devices
  • Overvoltage and surge protection circuits
  • Consumer electronics such as TVs, computers, and mobile phones
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C39-13-F is no exception. It is manufactured to meet high-quality standards, ensuring reliability and performance. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances.

Conclusion

In summary, the BZT52C39-13-F Zener diode from Diodes Incorporated is a robust, precise voltage regulator suitable for a myriad of applications. Its compact size, power handling capabilities, and stability make it an excellent choice for designers looking to incorporate voltage regulation and protection features into their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,950+ $0.0257 $50.1150
4,740+ $0.0211 $100.0140
7,355+ $0.0204 $150.0420
10,105+ $0.0198 $200.0790
13,090+ $0.0191 $250.0190
17,545+ $0.0171 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,255 pieces
MOQ: 1950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess