EN
  • EN
  • DE

BZT52C16Q-7-F

Part No BZT52C16Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123 T&R 3K / Zener Diode 16 V 370 mW ±5.63% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5.63%
Power - Max 370 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 11.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number BZT52C16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZT52C16Q-7-FTR
Standard Package 3,000
Win Source Part Number 1139681-BZT52C16Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZT52C16Q-7-F CAD Model

Description

Product Overview: BZT52C16Q-7-F

The BZT52C16Q-7-F is a high-performance, surface-mount Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision-engineered diode is tailored to provide a reliable voltage regulation solution in a compact SOD-123 package, making it suitable for a wide range of electronic applications.

Key Features

  • Voltage Range: The BZT52C16Q-7-F offers a nominal Zener voltage of 16V, ideal for applications requiring a fixed voltage reference.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle significant energy, making it suitable for higher power applications.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, ensuring precise voltage regulation for sensitive circuits.
  • Surface-Mount Package: The SOD-123 package is designed for automated assembly processes, promoting efficient manufacturing and reduced form factors.
  • Thermal Performance: Excellent thermal performance is guaranteed, with an operating temperature range of -55°C to +150°C, providing stability across various environmental conditions.
  • Lead-Free and RoHS Compliant: The BZT52C16Q-7-F complies with environmental regulations, including RoHS standards, making it an eco-friendly choice for modern electronic designs.

Applications

The versatility of the BZT52C16Q-7-F Zener diode allows it to be used in a multitude of applications, ranging from consumer electronics to industrial systems. It is commonly utilized for voltage regulation in power supplies, as a reference in voltage monitoring circuits, and for protection purposes in sensitive electronic components. Its small footprint and robust performance make it an excellent choice for space-constrained applications such as mobile devices, wearable technology, and compact power management modules.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products that meet rigorous industry standards. The BZT52C16Q-7-F Zener diode is produced with the highest level of craftsmanship, ensuring both reliability and durability for long-term operation in a wide array of electronic devices. Customers can trust in the consistent performance and excellence that Diodes Incorporated brings to their electronic components.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,540+ $0.0376 $57.9040
3,750+ $0.0309 $115.8750
5,795+ $0.0300 $173.8500
8,000+ $0.0289 $231.2000
10,335+ $0.0280 $289.3800
13,825+ $0.0251 $347.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 627,000 pieces
MOQ: 1540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess