EN
  • EN
  • DE

BZT52C12LP-7-F

Part No BZT52C12LP-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 238641-BZT52C12LP-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C12LP-7-F CAD Model

Description

Product Overview

The BZT52C12LP-7-F is a high-performance Zener diode from Diodes Incorporated, designed to offer a reliable voltage regulation solution in a compact, low-profile package. This surface-mount device is specifically tailored for applications requiring precise voltage clamping in a space-constrained environment.

Key Features

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 12V, making it suitable for a wide range of stabilization and regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 410mW, the BZT52C12LP-7-F can handle moderate levels of power while maintaining its Zener voltage regulation effectively.
  • Package: Encased in the ultra-small SOD-882 package, the device minimizes the footprint on printed circuit boards, allowing for high-density component placement.
  • Thermal Resistance: The low thermal resistance of this Zener diode ensures efficient heat dissipation, contributing to its reliability and longevity in operation.
  • Tolerance: It features a ±5% tolerance on nominal Zener voltage, providing precise voltage control for sensitive electronic components.

Applications

The BZT52C12LP-7-F Zener diode is versatile and can be employed in various applications, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Telecommunication devices
  • Portable and battery-powered equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C12LP-7-F is no exception. It is manufactured to meet the highest industry standards, ensuring both performance and durability. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

Conclusion

In summary, the BZT52C12LP-7-F Zener diode from Diodes Incorporated stands out for its precise voltage regulation, low profile design, and robust performance. Whether for industrial, commercial, or consumer applications, this diode offers a reliable solution for circuit protection and voltage stabilization in an increasingly compact technological landscape.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess