EN
  • EN
  • DE

BZT52C11T-7

Part No BZT52C11T-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 11V 300MW SOD523 / Zener Diode 11 V 300 mW ±5% Surface Mount SOD-523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number BZT52
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1134-BZT52C11T-7DICT,BZT52C11T-7DIDKR,-BZT52C11T-7DIDKR,BZT52C11T-7DITR,1134-BZT52C11T-7DITR,BZT52C11T-7-ND,BZT52C11T-7DICT,BZT52C11T7,-BZT52C11T-7DICT,-BZT52C11T-7DITR,1134-BZT52C11T-7DIDKR
Standard Package 3,000
Win Source Part Number 1325508-BZT52C11T-7
Ultra Librarian 3D Model Ultra Librarian BZT52C11T-7 CAD Model

Description

Product Overview: BZT52C11T-7 by Diodes Incorporated

The BZT52C11T-7 is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is part of the BZT52 series, which is known for its compact size and reliability. The BZT52C11T-7 is specifically engineered to provide voltage regulation with a nominal Zener voltage of 11V, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Zener Voltage: The device has a precise Zener voltage of 11 volts, which is ideal for voltage regulation purposes in various circuits.
  • Power Dissipation: With a power rating of 410 mW, the BZT52C11T-7 can dissipate a considerable amount of power for its size, ensuring stable performance under different loads.
  • Package: It comes in a compact SOD-123 surface-mount package, which allows for efficient use of PCB space and is suitable for high-density circuit designs.
  • Low Leakage Current: The device features a low leakage current, enhancing its efficiency and reliability in sensitive applications.
  • High Surge Capability: It is designed to withstand surge currents, providing additional protection against transient voltage spikes.
  • Wide Operating Temperature Range: The BZT52C11T-7 operates over a broad temperature range from -55°C to +150°C, ensuring consistent performance across various environmental conditions.

Applications

The BZT52C11T-7 is versatile and can be used in numerous applications, including:

  • Power supply regulation
  • Over-voltage protection circuits
  • Consumer electronics
  • Industrial equipment
  • Telecommunication devices
  • Portable and battery-powered devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BZT52C11T-7 is manufactured with the industry's highest standards, ensuring that it meets the reliability and longevity requirements of modern electronic devices. The product is also RoHS compliant, meaning it adheres to environmental regulations by avoiding the use of hazardous substances.

Whether you are designing a power management system or looking to integrate voltage protection in your circuit, the BZT52C11T-7 Zener diode from Diodes Incorporated stands out as a reliable and efficient component that can meet your needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,875+ $0.0174 $50.0250
6,995+ $0.0143 $100.0285
10,795+ $0.0139 $150.0505
14,930+ $0.0134 $200.0620
19,235+ $0.0130 $250.0550
25,865+ $0.0116 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess