EN
  • EN
  • DE

AD7998BRU-1

Part No AD7998BRU-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168661-AD7998BRU-1
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Obsolete
Base Product Number AD7998
Operating Temperature -40°C ~ 85°C
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Configuration MUX-S/H-ADC
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Ultra Librarian 3D Model Ultra Librarian AD7998BRU-1 CAD Model

Description

AD7998BRU-1 8-Channel, 12-Bit ADC with I2C-Compatible Interface from Analog Devices Inc.

The AD7998BRU-1, from the renowned semiconductor manufacturer Analog Devices Inc., is a high-performance 12-bit analog-to-digital converter (ADC) designed for precision data acquisition systems. This device offers an impressive array of features that make it ideal for a wide range of applications, including industrial control systems, data logging equipment, and medical instrumentation.

At the heart of the AD7998BRU-1 is a multichannel ADC with eight single-ended inputs. The device operates on a single 2.7 V to 5.5 V power supply, which makes it suitable for portable and battery-operated equipment. With its I2C-compatible serial interface, the AD7998BRU-1 offers straightforward integration with microcontrollers and other digital systems, ensuring a seamless data communication process.

Key features of the AD7998BRU-1 include:

  • High Resolution: The 12-bit resolution provides fine granularity, allowing for precise measurement of input signals.
  • Multiple Input Channels: With eight analog input channels, users can monitor multiple signals simultaneously, enhancing system monitoring capabilities.
  • Low Power Consumption: The device's low power requirements ensure minimal impact on the overall power budget of the system, which is critical for portable and remote sensing applications.
  • Fast Conversion Rates: The AD7998BRU-1 offers fast conversion times, enabling rapid data acquisition and real-time monitoring.
  • Automatic Channel Sequencing: Its automatic channel sequencing simplifies the scanning process of multiple analog inputs, reducing the complexity of the control software.
  • Flexible I2C Interface: The I2C-compatible interface allows for easy integration with most microprocessors and digital systems, providing versatility in design.

The AD7998BRU-1 is packaged in a compact 16-lead TSSOP, making it a space-saving solution for densely packed PCBs. Its robust design and wide operating temperature range ensure reliable performance in harsh environments, further extending its suitability for industrial and outdoor applications.

With its combination of precision, multiple input channels, and ease of use, the AD7998BRU-1 by Analog Devices Inc. is an excellent choice for system designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,476 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess