EN
  • EN
  • DE

BZT52C10T

Part No BZT52C10T
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description SURFACE MOUNT ZENER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1157257-BZT52C10T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52C10T CAD Model

Description

Overview of BZT52C10T from Diodes Incorporated

The BZT52C10T is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is part of their BZT52 series, which is known for its precision, reliability, and efficiency. The BZT52C10T is specifically engineered to provide voltage regulation with a nominal Zener voltage of 10V, making it an ideal choice for a wide array of electronic applications requiring a stable reference voltage.

Key Features

  • Zener Voltage: The BZT52C10T offers a precise Zener voltage of 10V, which is ideal for voltage regulation applications.
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of electronic circuits.
  • Package: The diode comes in a small SOD-123 surface-mount package, which is perfect for applications where space is at a premium.
  • Thermal Stability: It exhibits excellent thermal stability, ensuring consistent performance over its entire operating temperature range.
  • Low Leakage Current: The BZT52C10T is designed with a low leakage current, enhancing its efficiency and reliability.

Applications

The BZT52C10T Zener diode is versatile and can be used in a wide range of electronic applications, including:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The BZT52C10T Zener diode is built with this commitment in mind, ensuring that it not only meets but exceeds industry standards for performance and reliability. Whether used in commercial or industrial environments, this Zener diode is designed to provide a long operational life and consistent performance.

Conclusion

In conclusion, the BZT52C10T from Diodes Incorporated is an exceptional Zener diode choice for designers and engineers looking for a reliable voltage regulator in a compact package. With its precise voltage regulation, thermal stability, and low leakage current, the BZT52C10T stands out as a component that can enhance the performance and longevity of electronic systems.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4,955+ $0.0101 $50.0455
12,050+ $0.0083 $100.0150
18,520+ $0.0081 $150.0120
25,645+ $0.0078 $200.0310
32,895+ $0.0076 $250.0020
44,120+ $0.0068 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess