EN
  • EN
  • DE

BZT52C10LP-7B

Part No BZT52C10LP-7B
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819921-BZT52C10LP-7B
Ultra Librarian 3D Model Ultra Librarian BZT52C10LP-7B CAD Model

Description

Product Overview: BZT52C10LP-7B - Diodes Incorporated

The BZT52C10LP-7B is a high-performance Zener diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This precision device is tailored for voltage regulation applications, offering a nominal Zener voltage of 10V. It is a surface-mount component that comes in a compact SOD-882 package, which is ideal for high-density circuit board designs.

Key Features

  • Zener Voltage: The BZT52C10LP-7B provides a precise Zener voltage of 10V, making it suitable for a variety of voltage regulation and reference applications.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a moderate amount of power, making it suitable for many electronic circuits.
  • Low Leakage Current: The low leakage current ensures minimal power loss and improved efficiency, which is critical for battery-powered devices.
  • Surface-Mount Package: The SOD-882 package is not only space-efficient but also compatible with standard SMT processes, allowing for easy integration into PCB assemblies.
  • High Stability: The BZT52C10LP-7B offers excellent stability and reliability over its entire operating temperature range, which extends from -55°C to +150°C.

Applications

The BZT52C10LP-7B is versatile and can be used in various electronic applications, including:

  • Power Management Circuits
  • Voltage Regulation Modules
  • Consumer Electronics
  • Telecommunication Devices
  • Portable Battery-Powered Devices
  • Industrial Controls

Diodes Incorporated's BZT52C10LP-7B is a robust and reliable component that meets the stringent requirements of modern electronic systems. Its combination of a precise voltage reference, low leakage, and high stability makes it an excellent choice for designers looking to enhance the performance of their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,935+ $0.0259 $50.1165
4,695+ $0.0213 $100.0035
7,285+ $0.0206 $150.0710
10,000+ $0.0200 $200.0000
12,955+ $0.0193 $250.0315
17,345+ $0.0173 $300.0685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340,000 pieces
MOQ: 1935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess