EN
  • EN
  • DE

BS850-7-F

Part No BS850-7-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819699-BS850-7-F
Ultra Librarian 3D Model Ultra Librarian BS850-7-F CAD Model

Description

The BS850-7-F is a cutting-edge Schottky barrier diode, meticulously designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is renowned for its high efficiency and reliability, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Forward Voltage Drop: The BS850-7-F boasts a low forward voltage drop, enhancing system efficiency, particularly in low-voltage applications.
  • High Current Capability: With its robust design, this diode can handle high current, making it suitable for high-load circuits.
  • Fast Switching Speed: The device offers rapid switching capabilities, which is essential for applications requiring quick response times.
  • Power Dissipation: The BS850-7-F is designed to effectively dissipate power, ensuring stable performance and longevity.
  • Green Device: Diodes Incorporated has designed this product to be environmentally friendly, with compliance to RoHS standards.

Applications

The versatility of the BS850-7-F allows it to be utilized in a multitude of applications. It is commonly used in:

  • Power Management Systems
  • DC-DC Converters
  • Automotive Applications
  • Portable Devices and Battery-Powered Circuits
  • High-Frequency Inverters

Product Specifications

Parameter Value
Package SOD-323
Max Forward Voltage 0.5V at 100mA
Max Reverse Current 20μA at 20V
Max Forward Surge Current 2A
Operating Temperature Range -55°C to +125°C

Conclusion

The BS850-7-F from Diodes Incorporated is a superior Schottky barrier diode that delivers top performance for modern electronic needs. Its low forward voltage drop, high current capability, and fast switching speeds make it a prime choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess