EN
  • EN
  • DE

BCV47QTA

Part No BCV47QTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description GENERAL PURPOSE TRANSISTOR SOT23 / Bipolar (BJT) Transistor NPN - Darlington 60 V 500 mA 170MHz 310 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1V @ 100µA, 100mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 10000 @ 100mA, 5V
Power - Max 310 mW
Frequency - Transition 170MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.21.0075
Other Names 31-BCV47QTATR
Standard Package 3,000
Win Source Part Number 979628-BCV47QTA
Ultra Librarian 3D Model Ultra Librarian BCV47QTA CAD Model

Description

Product Overview: BCV47QTA from Diodes Incorporated

The BCV47QTA is a robust and versatile bipolar junction transistor (BJT) from Diodes Incorporated, designed to meet the needs of a wide range of electronic applications. This NPN transistor is characterized by its high current capability and low voltage operation, making it an excellent choice for switching and amplification purposes in various circuits.

Key Features

  • High Current Capacity: The BCV47QTA is capable of handling continuous collector currents up to 500mA, making it suitable for driving moderate loads in a circuit.
  • Low Voltage Operation: With a collector-emitter voltage (VCEO) of 30V, it can operate efficiently at lower voltage levels, which is ideal for battery-powered devices and portable applications.
  • Power Dissipation: It has a power dissipation rating of 625mW, allowing it to handle a fair amount of power without overheating.
  • High Gain Bandwidth Product: The device features a transition frequency of 100MHz, providing a good frequency response for amplification in RF and other high-speed signal processing applications.

Applications

  • Switching Applications: The BCV47QTA is well-suited for use in switching applications, including relay drivers, DC-DC converters, and power management circuits.
  • Signal Amplification: Its high gain makes it a good choice for signal amplification in audio devices, pre-amplifiers, and other analog signal processing equipment.
  • Load Drivers: The transistor can be used to drive small motors, LEDs, and other loads within its current handling capabilities.

Reliability and Quality

Diodes Incorporated is known for its commitment to quality and reliability, and the BCV47QTA is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a variety of environmental conditions. The device is also RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility.

Package and Availability

The BCV47QTA comes in a SOT-23 package, which is widely used in the industry due to its small footprint and compatibility with automated assembly processes. Its compact size makes it ideal for space-constrained applications. Availability may vary, so interested customers should check with Diodes Incorporated or authorized distributors for current stock and ordering information.

With its combination of performance, versatility, and reliability, the BCV47QTA from Diodes Incorporated stands out as a valuable component for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess