EN
  • EN
  • DE

BCV46QTA

Part No BCV46QTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description GENERAL PURPOSE TRANSISTOR SOT23 / Bipolar (BJT) Transistor PNP - Darlington 60 V 500 mA 200MHz 310 mW Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Diodes Incorporated
Package Tape & Reel (TR)
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1V @ 100µA, 100mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 10000 @ 100mA, 5V
Power - Max 310 mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
ECCN EAR99
HTSUS 8541.21.0075
Other Names 31-BCV46QTATR
Standard Package 3,000
Win Source Part Number 1048922-BCV46QTA
Ultra Librarian 3D Model Ultra Librarian BCV46QTA CAD Model

Description

Introducing the BCV46QTA - A Versatile Bipolar Transistor from Diodes Incorporated

The BCV46QTA is a high-performance NPN bipolar junction transistor (BJT) developed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This transistor is designed to meet the demands of a wide range of electronic applications, offering a perfect blend of efficiency, reliability, and versatility.

Key Features:

  • High Current Capacity: The BCV46QTA is capable of handling continuous collector currents up to 100 mA, making it suitable for moderate power applications.
  • Low Voltage Operation: With a collector-emitter voltage of 30 V and a collector-base voltage of 30 V, this transistor is optimized for low-voltage circuits, ensuring power efficiency and reduced heat dissipation.
  • High Gain Bandwidth Product: It boasts a transition frequency of 100 MHz, which facilitates its use in high-speed switching applications and signal amplification in audio and RF circuits.
  • Surface-Mount Package: The BCV46QTA comes in a SOT-23 package, which is ideal for automated assembly processes and helps in saving valuable PCB space.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications:

The BCV46QTA's versatility allows it to be used in a broad array of applications, including but not limited to:

  • Switching and Amplification in Consumer Electronics
  • Driver Stages in Audio Equipment
  • Signal Processing in Communication Devices
  • Control Circuits in Industrial Systems
  • Power Management in Portable Devices

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The BCV46QTA has undergone rigorous testing to ensure it performs consistently under various conditions. Its robust construction and adherence to stringent manufacturing processes make it a reliable choice for both commercial and industrial applications.

Whether you are designing a new circuit or seeking a replacement for an existing component, the BCV46QTA offers the performance and reliability that engineers and hobbyists alike have come to expect from Diodes Incorporated. With its compact form factor and impressive electrical characteristics, the BCV46QTA stands out as a superior choice for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess