EN
  • EN
  • DE

BAV99Q-7-F

Part No BAV99Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SWITCHING DIODE SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 1 Pair Series Connection Standard 75 V 300mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name BAV99
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAV99Q-7-FDIDKR, BAV99Q-7-FDITR, BAV99Q-7-FDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863533-BAV99Q-7-F
Ultra Librarian 3D Model Ultra Librarian BAV99Q-7-F CAD Model

Description

The BAV99Q-7-F from Diodes Incorporated is a high-performance dual series switching diode, encapsulated in a compact SOT-23 package. This product is designed to cater to the needs of ultra-fast switching applications across various electronic circuits. Its robust design ensures reliability and efficiency, making it an ideal choice for high-density PCB designs.

Key Features

  • Package Type: The device comes in a small SOT-23 surface-mount package, which is not only space-saving but also suitable for automated assembly processes.
  • Switching Speed: With its fast switching speed, the BAV99Q-7-F is capable of operating at very high frequencies, which is crucial for modern digital and high-speed applications.
  • Reverse Recovery Time: It boasts a low reverse recovery time, which minimizes power loss and improves the efficiency of the circuit in which it is used.
  • High Current Rating: The diode can handle a continuous forward current of 200 mA, making it capable of supporting a wide range of applications.
  • Low Leakage Current: It exhibits low leakage current characteristics, ensuring minimal power wastage when in the off state.
  • Multiple Configurations: The dual diode configuration allows for common anode or common cathode arrangements, providing flexibility in circuit design.
  • RoHS Compliant: The BAV99Q-7-F is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications

The BAV99Q-7-F is widely used in a variety of electronic circuits and applications, including:

  • High-speed switching in logic systems
  • Inverter circuits
  • Protection devices in sensitive electronics
  • Rectification in power management applications
  • Signal demultiplexing

Quality and Performance

Diodes Incorporated is known for its commitment to quality, and the BAV99Q-7-F is no exception. It is built with high-quality materials to ensure stable performance and longevity, even under challenging conditions. The device's reliability is further enhanced by its compliance with the stringent standards set by the industry.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1,640+ $0.0305 $50.0200
4,000+ $0.0250 $100.0000
6,200+ $0.0242 $150.0400
8,515+ $0.0235 $200.1025
11,015+ $0.0227 $250.0405
14,780+ $0.0203 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,520 pieces
MOQ: 1640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess