EN
  • EN
  • DE

BAV99BRV-7

Part No BAV99BRV-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 75V 215MA SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Diode Array 2 Pair Series Connection Standard 75 V 215mA (DC) Surface Mount SOT-563, SOT-666
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-563
Family Name BAV99
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAV99BRV7, BAV99BRV-7DITR, BAV99BRV-7DICT, BAV99BRV-7DIDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863529-BAV99BRV-7
Ultra Librarian 3D Model Ultra Librarian BAV99BRV-7 CAD Model

Description

Product Overview: BAV99BRV-7 from Diodes Incorporated

The BAV99BRV-7 is a high-performance, dual series switching diode specifically designed to meet the rigorous demands of high-speed switching applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductors, this product offers superior efficiency and reliability for a wide range of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The BAV99BRV-7 is engineered to have a low forward voltage drop, which enhances the overall efficiency of the diode in conducting current.
  • High Switching Speed: This diode is capable of operating at very high speeds, making it an ideal choice for applications requiring fast switching times.
  • Series Configuration: The dual diode configuration in series allows for flexibility in design and application, as it can be used in various circuit topologies.
  • Surface Mount Package: The device comes in a small SOT-23 package, which is suitable for high-density mounting and is ideal for automated assembly processes.
  • Lead-Free and RoHS Compliant: The BAV99BRV-7 adheres to environmental regulations, being lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers.

Applications

The BAV99BRV-7 is versatile and can be used in a multitude of applications, including:

  • High-speed logic circuits
  • Power management systems
  • Signal processing
  • Switching power supplies
  • Commercial and industrial products

Technical Specifications

Some of the technical specifications for the BAV99BRV-7 include:

  • Reverse Voltage: 70V
  • Forward Current: 200mA
  • Power Dissipation: 200mW
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BAV99BRV-7 is produced with strict quality control measures in place, ensuring that it meets the highest standards of performance and reliability. Customers can trust that this diode will perform consistently over its intended lifespan, even under challenging conditions.

For electronic designers and engineers seeking a reliable and efficient switching solution, the BAV99BRV-7 from Diodes Incorporated is an excellent choice that combines performance with environmental sustainability.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.0924 $50.3580
1,320+ $0.0758 $100.0560
2,045+ $0.0734 $150.1030
2,815+ $0.0711 $200.1465
3,640+ $0.0687 $250.0680
4,875+ $0.0616 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess